TCA9548APWR alternative parts: TCA9546ADR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC I2C SW 8CH W/RESET 24TSSOP
IC I2C SW 4CH W/RESET 16SOIC
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
12 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-TSSOP (0.173, 4.40mm Width)
16-SOIC (0.154, 3.90mm Width)
Number of Pins:
24
16
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
TCA
TCA
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
24
16
ECCN Code:
EAR99
EAR99
Type:
Bus Switch
Bus Switch
Resistance:
70Ohm
-
Additional Feature:
ALSO OPERATES AT VCC 2.3V TO 3.6V
-
Packing Method:
TR
-
Voltage - Supply:
1.65V~5.5V
1.65V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
1.8V
1.8V
Terminal Pitch:
0.65mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
CA9548
CA9546
Number of Outputs:
8
-
Circuit:
1 x 8:1
2 x 1:4
Supply Voltage-Max (Vsup):
5.5V
-
Interface:
I2C, SMBus
-
Load Capacitance:
50pF
-
Max Supply Current:
80μA
-
Supply Type:
Single
Single
Output Polarity:
TRUE
-
Power Supply Current-Max (ICC):
0.08mA
-
Voltage Supply Source:
Single Supply
Single Supply
Independent Circuits:
1
1
Ambient Temperature Range High:
85°C
-
Height:
1.2mm
1.75mm
Length:
7.8mm
9.9mm
Width:
4.4mm
3.91mm
Thickness:
1mm
1.58mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Propagation Delay:
-
1 ns
TCA9548APWR

TCA9548APWR

(In Stock: 58000)

Texas Instruments