TCJY477M004R0015 alternative parts: TCJY477M004R0040

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP TANT POLY 470UF 20% 4V 2917
CAP TANT POLY 470UF 4V 2917
Factory Lead Time:
15 Weeks
13 Weeks
Package / Case:
2917 (7343 Metric)
2917 (7343 Metric)
Mounting Type:
Surface Mount
Surface Mount
Mount:
Surface Mount
Surface Mount
Lifetime @ Temp.:
2000 Hrs @ 85°C
2000 Hrs @ 105°C
Operating Temperature:
-55°C~85°C
-55°C~105°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TCJ
TCJ
Published:
2015
2014
Size / Dimension:
0.287Lx0.169W 7.30mmx4.30mm
0.287Lx0.169W 7.30mmx4.30mm
Tolerance:
±20%
±20%
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
2
2
Type:
Molded
Molded
Capacitance:
470μF
470μF
Voltage - Rated DC:
4V
4V
Packing Method:
TR, 7 Inch
TR, 7 Inch
Depth:
4.3mm
4.3mm
Case Code (Metric):
7343
7343
Case Code (Imperial):
2917
2917
ESR (Equivalent Series Resistance):
15mOhm @ 100kHz
40mOhm @ 100kHz
Polarity:
POLARIZED
POLARIZED
Rated (DC) Voltage (URdc):
4V
4V
Life (Hours):
2000 hours
-
Manufacturer Size Code:
Y
Y
Features:
General Purpose
General Purpose
Length:
7.3mm
7.3mm
Height Seated (Max):
0.079 2.00mm
0.079 2.00mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Weight:
-
670.01263mg
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Leakage Current:
-
188μA
Ripple Current:
-
1.5A
Dissipation Factor:
-
6 %
Height:
-
2mm
REACH SVHC:
-
No SVHC
TCJY477M004R0015

TCJY477M004R0015

(In Stock: 464)

NA

Qty

Unit Price

Ext Price

  • 1

    $2.221863

    $2.22

  • 10

    $2.096097

    $20.96

  • 100

    $1.977450

    $197.74

  • 500

    $1.865519

    $932.76

  • 1000

    $1.759924

    $1,759.92

Minimum: 1 Multiples: 1

Unit Price: $2.221863

Ext Price: $2.22

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity