TDA02H0SB1 alternative parts: A6S-2104-H
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | SWITCH SLIDE DIP SPST 25MA 24V | OMRON ELECTRONIC COMPONENTS A6S2104H DIP / SIP Switch |
Factory Lead Time: | 17 Weeks | 16 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | DIP | DIP |
Body Material: | Polyphenylene Sulfide (PPS) | - |
Actuator Material: | Polymer | - |
Contact Materials: | Copper Alloy | - |
ElectricalLife: | 1,000 Cycles | 1,000 Cycles |
Voltage Rated: | 24VDC | 24VDC |
Operating Temperature: | -40°C~85°C | -20°C~70°C |
Packaging: | Tube | Tube |
Series: | TDA | A6S-H |
Published: | 2006 | 2004 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable |
Termination: | Gull Wing | Gull Wing |
Voltage - Rated DC: | 24V | 24V |
Pitch: | 0.050 1.27mm Half | 0.100 2.54mm Full |
Orientation: | Straight | Straight |
Terminal Pitch: | 1.27mm | 2.54mm |
Depth: | 8.12mm | 9.8mm |
Current Rating: | 25mA | 25mA |
Contact Finish: | Gold | - |
Termination Style: | Gull Wing | Gull Wing |
Actuator Type: | Slide (Standard) | Slide (Standard) |
Circuit: | SPST | SPST |
Contact Resistance: | 100mOhm | 200mOhm |
Max Current Rating: | 25mA | 25mA |
Number of Poles: | 2 | - |
Max Voltage Rating (DC): | 24V | 24V |
Mechanical Life: | 1,000 Cycles | 1,000 Cycles |
Lead/Base Style: | Gull Wing | - |
Contact Current Rating: | 25mA | 25mA |
Washable: | Yes | No |
Actuator Level: | Flush, Recessed | Raised |
Features: | Tape Seal | - |
Length: | 0.144 3.67mm | 0.237 6.02mm |
Actuator Length: | 0m | 700μm |
Height Above Board: | 0.091 2.30mm | 0.173 4.40mm |
REACH SVHC: | No SVHC | Unknown |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Weight: | - | 250mg |
JESD-609 Code: | - | e4 |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Number of Positions: | - | 2 |
HTS Code: | - | 8536.50.90.65 |
Switch Function: | - | DPST |
Insulation Resistance: | - | 100000000Ohm |
Dielectric Withstanding Voltage: | - | 500VAC V |
Number of Switch Sections: | - | 2 |
Switch Action: | - | LATCHED |
Body Height: | - | 3mm |

TDA02H0SB1
(In Stock: 649)
C&KQty
Unit Price
Ext Price
1
$2.526076
$2.53
10
$2.383091
$23.83
100
$2.248199
$224.82
500
$2.120942
$1,060.47
1000
$2.000889
$2,000.89
Minimum: 1 Multiples: 1
Unit Price: $2.526076
Ext Price: $2.53
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity