TFS7703H alternative parts: LM2686MTCX/NOPB
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Switching Controllers Switched and Flyback Controller w/ FET | IC REG DL CHRPMP/LINEAR 14TSSOP |
Factory Lead Time: | 6 Weeks | - |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 16-SSIP, 12 Leads, Exposed Pad, Formed Leads | 14-TSSOP (0.173, 4.40mm Width) |
Operating Temperature: | -40°C~150°C TJ | -40°C~85°C |
Packaging: | Tube | Tape & Reel (TR) |
Series: | HiperTFS™-2 | - |
Published: | 2015 | - |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Terminal Finish: | MATTE TIN | Matte Tin (Sn) |
Function: | Step-Up, Step-Down | - |
Number of Outputs: | 2 | 2 |
Output Voltage: | 100V | 5V |
Output Type: | Transistor Driver | Fixed |
Analog IC - Other Type: | ANALOG CIRCUIT | SWITCHED CAPACITOR REGULATOR |
Operating Supply Current: | 960μA | - |
Output Configuration: | Positive, Isolation Capable | - |
Voltage - Supply (Vcc/Vdd): | Up to 11.5V | - |
Output Power: | 229W | - |
Control Features: | Enable, Reset | - |
Topology: | Flyback, Forward Converter | Charge Pump (1), Linear (LDO) (1) |
Frequency - Switching: | 66kHz 132kHz | 130kHz |
Rise Time: | 100ns | - |
Synchronous Rectifier: | No | - |
Fall Time (Typ): | 50 ns | - |
Max Duty Cycle: | 63 % | - |
Isolation: | Isolated | - |
Output Phases: | 1 | - |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Mount: | - | Surface Mount |
Number of Pins: | - | 14 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 14 |
ECCN Code: | - | EAR99 |
Voltage - Supply: | - | 2.85V~6.5V |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Functions: | - | 1 |
Terminal Pitch: | - | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Base Part Number: | - | LM2686 |
Pin Count: | - | 14 |
Input Voltage-Nom: | - | 3.6V |
Output Current: | - | 50mA |
Switcher Configuration: | - | DOUBLER INVERTER |
w/Sequencer: | - | No |
Voltage/Current - Output 1: | - | ±5V 5.7V~10.8V 50mA |
Voltage/Current - Output 2: | - | 5V 50mA |
Length: | - | 5mm |
Width: | - | 4.4mm |
Lead Free: | - | Lead Free |

TFS7703H
(In Stock: 28)
Power IntegrationsQty
Unit Price
Ext Price
1
$4.178180
$4.18
10
$3.941679
$39.42
100
$3.718565
$371.86
500
$3.508080
$1,754.04
1000
$3.309510
$3,309.51
Minimum: 1 Multiples: 1
Unit Price: $4.178180
Ext Price: $4.18
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity