TG.30.8111W alternative parts: APAMS-102
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | APEX 4G LTE WITH GPS WHT ANTENNA | RF ANT 900MHZ/1.8GHZ FLAT BAR |
Factory Lead Time: | 8 Weeks | 9 Weeks |
Mounting Type: | Connector Mount | Adhesive |
Packaging: | Bulk | Bulk |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | SMA Male | SMA Male |
Applications: | CDMA, GPS, GSM, LTE, UMTS, WLAN | CDMA, GPRS, GSM, UMTS |
Power Rating: | 10W | - |
Max Power Dissipation: | 10W | - |
Ingress Protection: | IP67 | - |
Frequency: | 2.7GHz | 960MHz |
Impedance: | 50Ohm | 50Ohm |
Power - Max: | 10W | - |
Gain: | 2dBi, 1.2dBi, 0.3dBi, 3dBi, 4.2dBi | 1dBi, 2dBi, 2.5dBi, 3dBi |
Max Frequency: | 2.7GHz | 2.17GHz |
Frequency Range: | 700MHz~800MHz 824MHz~960MHz 1.575GHz 1.71GHz~2.17GHz 2.4GHz~2.7GHz | 820MHz~960MHz 1.71GHz~1.88GHz 1.85GHz~1.99GHz 1.9GHz~2.17GHz |
RF Family/Standard: | Cellular, Navigation, WiFi | Cellular |
Antenna Type: | Whip, Straight | Flat Bar |
Number of Bands: | 5 | 4 |
Frequency Group: | Wide B | Wide B |
Frequency (Center/Band): | 750MHz 892MHz 1.575GHz 1.9GHz 2.6GHz | 900MHz 1.8GHz 1.9GHz 2.1GHz |
Height: | 171.0944mm | 5.9944mm |
Height (Max): | 6.736 171.10mm | 0.236 6.00mm |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Ratings: | IP67 | - |
Mount: | - | Adhesive |
Series: | - | APAMS |
Published: | - | 2012 |
Cable Length: | - | 3m |
VSWR: | - | 2 |
Features: | - | Cable - 3m |
Length: | - | 138mm |
Width: | - | 21mm |
Radiation Hardening: | - | No |

TG.30.8111W
(In Stock: 63)
Taoglas LimitedQty
Unit Price
Ext Price
1
$9.581356
$9.58
10
$9.039015
$90.39
100
$8.527373
$852.74
500
$8.044691
$4,022.35
1000
$7.589331
$7,589.33
Minimum: 1 Multiples: 1
Unit Price: $9.581356
Ext Price: $9.58
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity