TIP125 alternative parts: TIP120TU
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS PNP DARL 60V 5A TO-220 | Trans Darlington NPN 60V 5A 3-Pin(3 Tab) TO-220AB Rail |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 8 Weeks | 2 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | 1.214g |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 60V | 80V |
Collector-Emitter Saturation Voltage: | 2V | 2V |
Number of Elements: | 1 | 1 |
hFEMin: | 1000 | 1000 |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Tin (Sn) |
Voltage - Rated DC: | -60V | 60V |
Max Power Dissipation: | 65W | 2W |
Current Rating: | -5A | 5A |
Base Part Number: | TIP125 | TIP120 |
Pin Count: | 3 | - |
Polarity: | PNP | NPN |
Element Configuration: | Single | Single |
Power Dissipation: | 65W | 2W |
Power - Max: | 2W | - |
Transistor Application: | SWITCHING | SWITCHING |
Transistor Type: | PNP - Darlington | NPN - Darlington |
Collector Emitter Voltage (VCEO): | 60V | 60V |
Max Collector Current: | 5A | 5A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 1000 @ 3A 3V | 1000 @ 3A 3V |
Current - Collector Cutoff (Max): | 500μA | 500μA |
JEDEC-95 Code: | TO-220AB | TO-220AB |
Vce Saturation (Max) @ Ib, Ic: | 4V @ 20mA, 5A | 4V @ 20mA, 5A |
Collector Base Voltage (VCBO): | 60V | 60V |
Emitter Base Voltage (VEBO): | 5V | 5V |
VCEsat-Max: | 4 V | - |
Height: | 15.75mm | 16.51mm |
Length: | 10.4mm | 10.67mm |
Width: | 4.6mm | 4.83mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Published: | - | 2008 |
Pbfree Code: | - | yes |
Transition Frequency: | - | 50MHz |
Max Breakdown Voltage: | - | 60V |

TIP125
(In Stock: 4000)
STMicroelectronicsUnited States