TL082CDT alternative parts: LM2904DR2G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP JFET 4MHZ 8SO
LM Series 0.6 V/us 32 V SMT Single Supply Quad Operational Amplifier - SOIC-8
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Operating Temperature:
0°C~70°C
-40°C~105°C
Packaging:
Cut Tape (CT)
Cut Tape (CT)
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
Matte Tin (Sn) - annealed
-
Packing Method:
TR
TR
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
2
2
Supply Voltage:
15V
5V
Time@Peak Reflow Temperature-Max (s):
30
40
Base Part Number:
TL082
LM2904
Pin Count:
8
8
Operating Supply Voltage:
18V
16V
Power Supplies:
+-15V
-
Number of Channels:
2
2
Operating Supply Current:
1.4mA
1.5mA
Nominal Supply Current:
2.5mA
1.2mA
Power Dissipation:
680mW
-
Output Current:
40mA
40mA
Slew Rate:
16V/μs
0.6V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
J-FET
General Purpose
Common Mode Rejection Ratio:
70 dB
50 dB
Current - Input Bias:
20pA
45nA
Voltage - Supply, Single/Dual (±):
6V~36V ±3V~18V
3V~32V ±1.5V~16V
Output Current per Channel:
40mA
40mA
Input Offset Voltage (Vos):
10mV
7mV
Neg Supply Voltage-Nom (Vsup):
-15V
-
Unity Gain BW-Nom:
4000 kHz
-
Voltage Gain:
106.02dB
100dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
3mV
2mV
Low-Bias:
YES
-
Bias Current-Max (IIB) @25C:
0.0004μA
-
Dual Supply Voltage:
9V
9V
Input Offset Current-Max (IIO):
0.01μA
-
Height:
1.25mm
1.5mm
Length:
4.9mm
5mm
Width:
3.9mm
4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Surface Mount:
-
YES
Published:
-
2004
Pbfree Code:
-
yes
Halogen Free:
-
Halogen Free
Average Bias Current-Max (IIB):
-
0.5μA
Power Supply Rejection Ratio (PSRR):
-
50dB
TL082CDT

TL082CDT

(In Stock: 3015000)

STMicroelectronics