TL431IZ alternative parts: TL431AIDBZR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC VREF SHUNT 36V 2.21% TO92-3
IC VREF SHUNT ADJ SOT23-3
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
8 Weeks
12 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-226-2, TO-92-2 (TO-226AC)
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Bulk
Tape & Reel (TR)
Tolerance:
±2.21%
±1%
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
100 ppm/°C
34 ppm/°C
Terminal Finish:
Matte Tin (Sn) - annealed
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
BOTTOM
DUAL
Number of Functions:
1
1
Base Part Number:
TL431
TL431
Pin Count:
3
3
Number of Outputs:
1
1
Output Voltage:
36V
36V
Output Type:
Adjustable
Adjustable
Max Output Current:
100mA
100mA
Number of Channels:
1
1
Trim/Adjustable Output:
YES
YES
Analog IC - Other Type:
THREE TERMINAL VOLTAGE REFERENCE
THREE TERMINAL VOLTAGE REFERENCE
Nominal Supply Current:
1mA
-
Max Output Voltage:
36V
36V
Max Input Voltage:
37V
37V
Reference Voltage:
2.495V
36V
Reference Type:
Shunt
Shunt
Min Output Voltage:
2.495V
2.5V
Temp Coef of Voltage-Max:
82.924 ppm/°C
92 ppm/°C
Current - Cathode:
1mA
700μA
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Pbfree Code:
-
yes
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
0.95mm
Min Input Voltage:
-
2.495V
Height:
-
1.22mm
Length:
-
2.92mm
Width:
-
1.3mm
Thickness:
-
1mm
REACH SVHC:
-
No SVHC
TL431IZ

TL431IZ

(In Stock: 2000)

STMicroelectronics

Qty

Unit Price

Ext Price

  • 1

    $0.298356

    $0.30

  • 10

    $0.281468

    $2.81

  • 100

    $0.265536

    $26.55

  • 500

    $0.250505

    $125.25

  • 1000

    $0.236326

    $236.33

Minimum: 1 Multiples: 1

Unit Price: $0.298356

Ext Price: $0.30

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity