TL7715ACP alternative parts: TL7705ACP, TL7712ACP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC 13.5V SUPPLY MONITOR 8-DIP
IC 4.55V SUPPLY MONITOR 8-DIP
IC 10.8V SUPPLY MONITOR 8-DIP
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
6 Weeks
Mounting Type:
Through Hole
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Surface Mount:
NO
NO
NO
Number of Pins:
8
8
8
Watchdog Timers:
No
No
No
Operating Temperature:
0°C~70°C TA
0°C~70°C TA
0°C~70°C TA
Packaging:
Tube
Tube
Tube
JESD-609 Code:
e4
e4
e4
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
8
ECCN Code:
EAR99
EAR99
EAR99
Type:
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
-
-
Number of Functions:
1
1
1
Supply Voltage:
5V
5V
5V
Terminal Pitch:
2.54mm
2.54mm
2.54mm
Base Part Number:
TL7715
TL7705
TL7712
Output:
Complementary
Complementary
Complementary
Pin Count:
8
8
8
Number of Channels:
1
1
1
Max Supply Voltage:
18V
18V
18V
Min Supply Voltage:
3.5V
3.5V
3.5V
Operating Supply Current:
1.8mA
1.8mA
1.8mA
Nominal Supply Current:
1.8mA
1.8mA
1.8mA
Max Supply Current:
3mA
3mA
3mA
Adjustable Threshold:
NO
NO
NO
Quiescent Current:
1.8mA
1.8mA
1.8mA
Reset:
Active High/Active Low
Active High/Active Low
Active High/Active Low
Voltage - Threshold:
13.5V
4.55V
10.8V
Number of Voltages Monitored:
1
1
1
Reset Timeout:
1μs Maximum Propagation Delay
1μs Maximum Propagation Delay
1μs Maximum Propagation Delay
Min Reset Threshold Voltage:
13.2V
4.5V
10.6V
Max Reset Threshold Voltage:
13.8V
4.6V
11V
Threshold Voltage:
+13.5V
+4.55V
+10.8V
Overvoltage Threshold:
13.8V
4.6V
11V
Height:
5.08mm
5.08mm
5.08mm
Length:
9.81mm
9.81mm
9.81mm
Width:
6.35mm
6.35mm
6.35mm
Thickness:
3.9mm
3.9mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Output Voltage:
-
5V
-
Operating Supply Voltage:
-
5V
-
Accuracy:
-
2 %
-
TL7715ACP

TL7715ACP

(In Stock: 1415)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $1.068298

    $1.07

  • 10

    $1.007828

    $10.08

  • 100

    $0.950781

    $95.08

  • 500

    $0.896964

    $448.48

  • 1000

    $0.846192

    $846.19

Minimum: 1 Multiples: 1

Unit Price: $1.068298

Ext Price: $1.07

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity