TMC050R3000FE02 alternative parts: 43FR30E, 825FR30E
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES CHAS MNT 300 MOHM 1% 50W | RES 300 MOHM 3W 1% AXIAL | Res Wirewound 0.3 Ohm 1% 25W ±90ppm/C Aluminum Housed AXL Chassis Mount |
Factory Lead Time: | 13 Weeks | 14 Weeks | 26 Weeks |
Package / Case: | Axial, Box | Axial | Axial, Box |
Mounting Feature: | Flanges | - | Flanges |
Housing Material: | Aluminium | - | Aluminium |
Operating Temperature: | -55°C~250°C | - | -55°C~275°C |
Packaging: | Bulk | Bulk | Tray |
Series: | TMC | Ωicone® 40 | Metal-Mite®89 |
Published: | 2006 | 2005 | 2006 |
Size / Dimension: | 1.968Lx1.140W 49.99mmx28.96mm | 0.220Diax0.594L 5.60mmx15.10mm | 1.062Lx1.094W 26.98mmx27.79mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable | 1 (Unlimited) |
Resistance: | 300mOhms | 300mOhm | 300mOhm |
Max Operating Temperature: | 250°C | 275°C | - |
Min Operating Temperature: | -55°C | 25°C | - |
Composition: | Wirewound | Wirewound | Wirewound |
Power (Watts): | 50W | - | - |
Max Power Dissipation: | 50W | 3W | 25W |
Lead Style: | Solder Lugs | - | Solder Lugs |
Lead/Base Style: | Solder | - | Solder |
Coating, Housing Type: | Aluminum | - | Aluminum |
Features: | Moisture Resistant | - | - |
Height: | 15.875mm | - | 15.0622mm |
Height Seated (Max): | 0.625 15.87mm | - | 0.556 14.12mm |
Length: | 49.9872mm | - | - |
Width: | 28.956mm | - | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Through Hole | - |
Voltage Rated: | - | 200V | 520V |
JESD-609 Code: | - | e1 | - |
Pbfree Code: | - | yes | yes |
Number of Terminations: | - | 2 | 2 |
ECCN Code: | - | EAR99 | EAR99 |
Temperature Coefficient: | - | ±90ppm/°C | ±90ppm/°C |
Terminal Finish: | - | Tin/Silver/Copper (Sn/Ag/Cu) | - |
Power Rating: | - | 3W | 25W |
Voltage - Rated DC: | - | 200V | 520V |
Construction: | - | All-Welded | Molded |
Resistor Type: | - | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | - | 3W | - |
Lead Length: | - | 38.1mm | 11.13mm |
Diameter: | - | 5.6mm | 18.26mm |
REACH SVHC: | - | Unknown | Unknown |
Lead Free: | - | Lead Free | - |
Surface Mount: | - | - | NO |
Terminal Shape: | - | - | LUG |
Number of Pins: | - | - | 2 |
Additional Feature: | - | - | RATED POWER IS DISSIPATED USING HEAT SINK |

TMC050R3000FE02
(In Stock: 59)
Vishay DaleQty
Unit Price
Ext Price
1
$20.252490
$20.25
10
$19.106123
$191.06
100
$18.024644
$1,802.46
500
$17.004381
$8,502.19
1000
$16.041869
$16,041.87
Minimum: 1 Multiples: 1
Unit Price: $20.252490
Ext Price: $20.25
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity