TMM-105-01-F-D-SM-A-009 alternative parts: TMMH-105-01-L-D, TMMH-105-01-F-D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Unshrouded Header HDR 10 POS 2mm Solder ST SMD Automotive
SAMTEC TMMH-105-01-L-D Board-To-Board Connector
SAMTEC TMMH-105-01-F-D Board-To-Board Connector
Factory Lead Time:
3 Weeks
6 Weeks
4 Weeks
Contact Plating:
Gold
-
-
Housing Material:
Polymer
Polymer
Polymer
Contact Materials:
Bronze
Phosphor Bronze
Phosphor Bronze
Packaging:
Bulk
Bulk
Bulk
Published:
2013
2011
2011
JESD-609 Code:
e3
e3
e3
Part Status:
Active
Active
Active
Termination:
Solder
Solder
Solder
Connector Type:
BOARD CONNECTOR
Header, Cuttable
Header, Cuttable
Max Operating Temperature:
125°C
-
-
Min Operating Temperature:
-55°C
-
-
Number of Rows:
2
2
2
Gender:
Male
Male
Male
Pitch:
2mm
-
-
Orientation:
Straight
Straight
Straight
Depth:
3.94mm
4mm
4mm
Voltage - Rated AC:
250V
-
-
Number of Contacts:
10
-
-
Housing Color:
Black
-
-
Max Voltage Rating (AC):
500V
500V
500V
Max Current Rating:
3.9A
5.5A
5.5A
Length:
10mm
10mm
10mm
Radiation Hardening:
No
-
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
-
Mounting Type:
-
Through Hole
Through Hole
Contact Shape:
-
Square
Square
Contact Finish Mating:
-
Gold
Gold
Contact Length-Mating:
-
0.126 3.20mm
0.126 3.20mm
Insulation Materials:
-
Liquid Crystal Polymer (LCP)
Liquid Crystal Polymer (LCP)
Operating Temperature:
-
-55°C~125°C
-55°C~125°C
Series:
-
TMMH
TMMH
Pbfree Code:
-
yes
yes
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
1 (Unlimited)
Number of Positions:
-
10
10
Fastening Type:
-
Push-Pull
Push-Pull
MIL Conformance:
-
NO
NO
DIN Conformance:
-
NO
NO
IEC Conformance:
-
NO
NO
Filter Feature:
-
NO
NO
Contact Type:
-
Male Pin
Male Pin
Mixed Contacts:
-
NO
NO
Option:
-
GENERAL PURPOSE
GENERAL PURPOSE
Insulation Height:
-
0.079 2.00mm
0.079 2.00mm
Style:
-
Board to Board or Cable
Board to Board or Cable
Number of Positions Loaded:
-
All
All
Pitch - Mating:
-
0.079 2.00mm
0.079 2.00mm
Insulation Color:
-
Black
Black
Number of Conductors:
-
ONE
ONE
Reference Standard:
-
UL
UL
Reliability:
-
COMMERCIAL
COMMERCIAL
Row Spacing - Mating:
-
0.079 (2.00mm)
0.079 (2.00mm)
Contact Length - Post:
-
0.097 2.47mm
0.097 2.47mm
Shrouding:
-
Unshrouded
Unshrouded
Number Of PCB Rows:
-
2
2
Contact Finish - Post:
-
Tin
Tin
PCB Contact Pattern:
-
RECTANGULAR
RECTANGULAR
Body Breadth:
-
0.157 inch
0.157 inch
Rated Current (Signal):
-
3A
3A
Overall Contact Length:
-
0.302 7.67mm
0.302 7.67mm
Insulation Resistance:
-
5000000000Ohm
5000000000Ohm
Mating Contact Pitch:
-
0.079 inch
0.079 inch
Contact Finish Thickness - Mating:
-
10.0μin 0.25μm
3.00μin 0.076μm
REACH SVHC:
-
No SVHC
No SVHC
Mount:
-
-
Through Hole
ECCN Code:
-
-
EAR99
HTS Code:
-
-
8536.69.40.40
Plating Thickness:
-
-
FLASH inch
TMM-105-01-F-D-SM-A-009

TMM-105-01-F-D-SM-A-009

(In Stock: 39)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $1.456653

    $1.46

  • 10

    $1.374201

    $13.74

  • 100

    $1.296416

    $129.64

  • 500

    $1.223034

    $611.52

  • 1000

    $1.153806

    $1,153.81

Minimum: 1 Multiples: 1

Unit Price: $1.456653

Ext Price: $1.46

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity