TMM-105-01-S-D-SM-A alternative parts: TMMH-105-01-L-D, MTMM-105-04-G-D-160

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Unshrouded Header HDR 10 POS 2mm Solder ST SMD Tube
SAMTEC TMMH-105-01-L-D Board-To-Board Connector
Conn Unshrouded Header HDR 10 POS 2mm Solder ST Thru-Hole
Factory Lead Time:
3 Weeks
6 Weeks
3 Weeks
Contact Plating:
Gold
-
-
Mounting Type:
BOARD
Through Hole
Through Hole
Housing Material:
Polymer
Polymer
Polymer
Mounting Option 1:
LOCKING
-
-
Contact Materials:
Bronze
Phosphor Bronze
Phosphor Bronze
Packaging:
Bulk
Bulk
Bulk
Published:
2013
2011
-
JESD-609 Code:
e3
e3
e4
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Termination:
Solder
Solder
Solder
Connector Type:
BOARD CONNECTOR
Header, Cuttable
Header, Cuttable
Max Operating Temperature:
125°C
-
-
Min Operating Temperature:
-55°C
-
-
Number of Rows:
2
2
2
Gender:
Male
Male
Male
Additional Feature:
E.L.P., LOW PROFILE
-
-
MIL Conformance:
NO
NO
NO
DIN Conformance:
NO
NO
NO
IEC Conformance:
NO
NO
NO
Filter Feature:
NO
NO
NO
Mixed Contacts:
NO
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
GENERAL PURPOSE
Pitch:
2mm
-
-
Orientation:
Straight
Straight
Straight
Depth:
3.94mm
4mm
4mm
Number of Conductors:
ONE
ONE
-
Reference Standard:
UL
UL
-
Voltage - Rated AC:
250V
-
-
Reliability:
COMMERCIAL
COMMERCIAL
-
Number Of PCB Rows:
2
2
-
Number of Contacts:
10
-
-
PCB Contact Pattern:
RECTANGULAR
RECTANGULAR
-
Mating Information:
MULTIPLE MATING PARTS AVAILABLE
-
-
Body Breadth:
0.155 inch
0.157 inch
-
UL Flammability Code:
94V-0
-
94V-0
Housing Color:
Black
-
-
Contact Style:
SQ PIN-SKT
-
-
Body/Shell Style:
RECEPTACLE
-
-
Max Voltage Rating (AC):
500V
500V
-
Max Current Rating:
3.9A
5.5A
3A
Contact Pattern:
RECTANGULAR
-
-
Mating Contact Row Spacing:
0.079 inch
-
-
Length:
10mm
10mm
10mm
Plating Thickness:
30μin
-
-
Radiation Hardening:
No
-
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
-
Contact Shape:
-
Square
Square
Contact Finish Mating:
-
Gold
Gold
Contact Length-Mating:
-
0.126 3.20mm
0.160 4.06mm
Insulation Materials:
-
Liquid Crystal Polymer (LCP)
Liquid Crystal Polymer (LCP)
Operating Temperature:
-
-55°C~125°C
-55°C~125°C
Series:
-
TMMH
MTMM
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
1 (Unlimited)
Number of Positions:
-
10
10
Fastening Type:
-
Push-Pull
Push-Pull
Contact Type:
-
Male Pin
Male Pin
Insulation Height:
-
0.079 2.00mm
0.059 1.50mm
Style:
-
Board to Board or Cable
Board to Board or Cable
Number of Positions Loaded:
-
All
All
Pitch - Mating:
-
0.079 2.00mm
0.079 2.00mm
Insulation Color:
-
Black
Black
Row Spacing - Mating:
-
0.079 (2.00mm)
0.079 (2.00mm)
Contact Length - Post:
-
0.097 2.47mm
-
Shrouding:
-
Unshrouded
Unshrouded
Contact Finish - Post:
-
Tin
-
Rated Current (Signal):
-
3A
-
Overall Contact Length:
-
0.302 7.67mm
0.323 8.20mm
Insulation Resistance:
-
5000000000Ohm
-
Mating Contact Pitch:
-
0.079 inch
-
Contact Finish Thickness - Mating:
-
10.0μin 0.25μm
20.0μin 0.51μm
REACH SVHC:
-
No SVHC
-
Total Number of Contacts:
-
-
10
Contact Finish Thickness - Post:
-
-
3.00μin 0.076μm
Material Flammability Rating:
-
-
UL94 V-0
TMM-105-01-S-D-SM-A

TMM-105-01-S-D-SM-A

(In Stock: 7)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $2.205360

    $2.21

  • 10

    $2.080528

    $20.81

  • 100

    $1.962762

    $196.28

  • 500

    $1.851663

    $925.83

  • 1000

    $1.746851

    $1,746.85

Minimum: 1 Multiples: 1

Unit Price: $2.205360

Ext Price: $2.21

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity