TMM-114-01-G-S-SM-P alternative parts: TW-14-02-G-S-120-130

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Unshrouded Header HDR 14 POS 2mm Solder ST SMD Tube
Conn Board Stacker HDR 14 POS 2mm Solder ST Thru-Hole
Factory Lead Time:
3 Weeks
2 Weeks
Contact Plating:
Gold
Gold
Mounting Type:
BOARD
-
Contact Materials:
PHOSPHOR BRONZE
PHOSPHOR BRONZE
Insulation Materials:
LIQUID CRYSTAL POLYMER (LCP)
-
Mounting Styles:
STRAIGHT
-
Operating Temperature (Min.):
-55°C
-
Published:
2016
-
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
Termination:
Solder
Solder
ECCN Code:
EAR99
-
Connector Type:
BOARD CONNECTOR
BOARD STACKING CONNECTOR
Number of Rows:
1
1
Gender:
Male
Male
Additional Feature:
LOW PROFILE
-
HTS Code:
8536.69.40.40
-
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Pitch:
2mm
2mm
Number of Conductors:
ONE
-
Reference Standard:
UL, CSA
-
Reliability:
COMMERCIAL
-
Number Of PCB Rows:
2
-
Number of Contacts:
14
14
PCB Contact Pattern:
STAGGERED
-
Mating Information:
MULTIPLE MATING PARTS AVAILABLE
-
Body Breadth:
0.078 inch
-
UL Flammability Code:
94V-0
-
Rated Current (Signal):
3.2A
-
Contact Style:
SQ PIN-SKT
-
Body/Shell Style:
RECEPTACLE
-
Contact Pattern:
RECTANGULAR
-
Insulator Color:
BLACK
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Through Hole
Packaging:
-
Bulk
Pbfree Code:
-
yes
Radiation Hardening:
-
No
TMM-114-01-G-S-SM-P

TMM-114-01-G-S-SM-P

(In Stock: 32)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $3.048346

    $3.05

  • 10

    $2.875798

    $28.76

  • 100

    $2.713017

    $271.30

  • 500

    $2.559450

    $1,279.72

  • 1000

    $2.414575

    $2,414.58

Minimum: 1 Multiples: 1

Unit Price: $3.048346

Ext Price: $3.05

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity