TMM-114-01-G-S-SM-P alternative parts: TW-14-03-L-S-200-150
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Unshrouded Header HDR 14 POS 2mm Solder ST SMD Tube | Conn Board Stacker HDR 14 POS 2mm Solder ST Thru-Hole |
Factory Lead Time: | 3 Weeks | 2 Weeks |
Contact Plating: | Gold | Gold |
Mounting Type: | BOARD | - |
Contact Materials: | PHOSPHOR BRONZE | Bronze |
Insulation Materials: | LIQUID CRYSTAL POLYMER (LCP) | - |
Mounting Styles: | STRAIGHT | - |
Operating Temperature (Min.): | -55°C | - |
Published: | 2016 | 2009 |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) |
Termination: | Solder | Solder |
ECCN Code: | EAR99 | - |
Connector Type: | BOARD CONNECTOR | BOARD STACKING CONNECTOR |
Number of Rows: | 1 | 1 |
Gender: | Male | Male |
Additional Feature: | LOW PROFILE | - |
HTS Code: | 8536.69.40.40 | - |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Pitch: | 2mm | 2mm |
Number of Conductors: | ONE | - |
Reference Standard: | UL, CSA | - |
Reliability: | COMMERCIAL | - |
Number Of PCB Rows: | 2 | - |
Number of Contacts: | 14 | - |
PCB Contact Pattern: | STAGGERED | - |
Mating Information: | MULTIPLE MATING PARTS AVAILABLE | - |
Body Breadth: | 0.078 inch | - |
UL Flammability Code: | 94V-0 | 94V-0 |
Rated Current (Signal): | 3.2A | - |
Contact Style: | SQ PIN-SKT | - |
Body/Shell Style: | RECEPTACLE | - |
Contact Pattern: | RECTANGULAR | - |
Insulator Color: | BLACK | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Through Hole |
Number of Pins: | - | 14 |
Packaging: | - | Bulk |
Total Number of Contacts: | - | 14 |
Lead Length: | - | 13.6mm |
Radiation Hardening: | - | No |

TMM-114-01-G-S-SM-P
(In Stock: 32)
Samtec Inc.Qty
Unit Price
Ext Price
1
$3.048346
$3.05
10
$2.875798
$28.76
100
$2.713017
$271.30
500
$2.559450
$1,279.72
1000
$2.414575
$2,414.58
Minimum: 1 Multiples: 1
Unit Price: $3.048346
Ext Price: $3.05
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity