TMM-118-01-F-S-RA alternative parts: MTMM-118-03-G-S-157, M22-2011805

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Unshrouded Header HDR 18 POS 2mm Solder RA Thru-Hole
Conn Unshrouded Header HDR 18 POS 2mm Solder ST Thru-Hole
2.00mm (0.079") Pitch SIL Vertical 3.5mm PC Tail Pin Header
Factory Lead Time:
3 Weeks
3 Weeks
13 Weeks
Contact Plating:
Gold
-
-
Mount:
Through Hole
Through Hole
Through Hole
Contact Materials:
PHOSPHOR BRONZE
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
LIQUID CRYSTAL POLYMER (LCP)
Liquid Crystal Polymer (LCP)
Polyamide (PA6T), Nylon 6T
Operating Temperature (Min.):
-65°C
-
-
Packaging:
Bulk
Bulk
Bulk
Published:
2011
2016
2013
JESD-609 Code:
e3
e4
e4
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Termination:
Solder
Solder
Solder
ECCN Code:
EAR99
EAR99
-
Connector Type:
BOARD CONNECTOR
Header, Cuttable
Header, Cuttable
Number of Rows:
1
1
1
Gender:
Male
Male
Male
HTS Code:
8536.69.40.40
8536.69.40.40
-
MIL Conformance:
NO
NO
NO
DIN Conformance:
NO
NO
NO
IEC Conformance:
NO
NO
NO
Filter Feature:
NO
NO
NO
Mixed Contacts:
NO
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
GENERAL PURPOSE
Pitch:
2mm
-
-
Number of Conductors:
ONE
-
ONE
Voltage - Rated AC:
250V
-
-
Reliability:
COMMERCIAL
-
COMMERCIAL
Number Of PCB Rows:
1
-
1
Number of Contacts:
18
-
-
PCB Contact Pattern:
RECTANGULAR
-
RECTANGULAR
Body Breadth:
0.079 inch
-
0.079 inch
Body Depth:
0.059 inch
-
-
Contact Style:
SQ PIN-SKT
-
-
Insulation Resistance:
5000000000Ohm
-
-
Body/Shell Style:
RECEPTACLE
-
-
Dielectric Withstanding Voltage:
600VAC V
-
650VAC V
Contact Pattern:
RECTANGULAR
-
-
Insulator Color:
BLACK
-
-
Plating Thickness:
FLASH inch
-
-
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
-
Mounting Type:
-
Through Hole
Through Hole
Contact Shape:
-
Square
Square
Contact Finish Mating:
-
Gold
Gold
Contact Length-Mating:
-
0.157 4.00mm
0.138 3.50mm
Operating Temperature:
-
-55°C~125°C
-55°C~105°C
Series:
-
MTMM
M22
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
1 (Unlimited)
Number of Positions:
-
18
18
Fastening Type:
-
Push-Pull
Push-Pull
Contact Type:
-
Male Pin
Male Pin
Current Rating (Amps):
-
3A
1A per Contact
Total Number of Contacts:
-
18
-
Terminal Pitch:
-
2mm
-
Insulation Height:
-
0.059 1.50mm
0.059 1.50mm
Style:
-
Board to Board or Cable
Board to Board
Number of Positions Loaded:
-
All
All
Pitch - Mating:
-
0.079 2.00mm
0.079 2.00mm
Insulation Color:
-
Black
-
Shrouding:
-
Unshrouded
Unshrouded
Mating Information:
-
MULTIPLE MATING PARTS AVAILABLE
-
Overall Contact Length:
-
0.302 7.67mm
0.331 8.40mm
Contact Finish Thickness - Mating:
-
20.0μin 0.51μm
-
Contact Finish Thickness - Post:
-
3.00μin 0.076μm
-
Material Flammability Rating:
-
UL94 V-0
UL94 V-0
Package / Case:
-
-
SIL
Housing Material:
-
-
Nylon
Voltage Rated:
-
-
650V
Additional Feature:
-
-
ROHS COMPLIANT
Orientation:
-
-
Straight
Depth:
-
-
2mm
Current Rating:
-
-
1A
Reference Standard:
-
-
UL
Contact Length - Post:
-
-
0.134 3.40mm
UL Flammability Code:
-
-
94V-0
Housing Color:
-
-
Black
Contact Resistance:
-
-
20mOhm
Mating Contact Pitch:
-
-
0.079 inch
Max Current Rating:
-
-
1A
Durability:
-
-
300 Cycles
Withdrawl Force-Min:
-
-
.3058 N
Length:
-
-
36mm
Stack Height (Mating):
-
-
5.9mm 8.6mm
TMM-118-01-F-S-RA

TMM-118-01-F-S-RA

(In Stock: 46)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $1.913786

    $1.91

  • 10

    $1.805458

    $18.05

  • 100

    $1.703263

    $170.33

  • 500

    $1.606852

    $803.43

  • 1000

    $1.515898

    $1,515.90

Minimum: 1 Multiples: 1

Unit Price: $1.913786

Ext Price: $1.91

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity