TMM-120-06-L-D-SM-A-P alternative parts: 87833-4020, 87831-4020
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn Unshrouded Header HDR 40 POS 2mm Solder ST SMD | Conn Shrouded Header (4 Sides) HDR 40 POS 2mm Solder RA Thru-Hole Milli-Grid™ Tube | CONN HEADER 40POS 2MM VERT GOLD |
Factory Lead Time: | 3 Weeks | 9 Weeks | 9 Weeks |
Contact Plating: | Gold | Gold | Gold |
Contact Materials: | PHOSPHOR BRONZE | Brass | Brass |
Published: | 2013 | 2011 | 2004 |
JESD-609 Code: | e3 | e3 | e3 |
Part Status: | Active | Active | Active |
Termination: | Solder | Solder | Solder |
Connector Type: | BOARD CONNECTOR | Male Pin | Male Pin |
Number of Rows: | 2 | 2 | 2 |
Gender: | Male | Male | Male |
Pitch: | 2mm | 2mm | 2mm |
Voltage - Rated AC: | 250V | - | - |
Number of Contacts: | 40 | - | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free | Contains Lead |
Mount: | - | Through Hole | Through Hole |
Housing Material: | - | Thermoplastic | Thermoplastic |
Contact Length-Mating: | - | 3.5814mm | 3.5814mm |
Pbfree Code: | - | yes | yes |
Number of Positions: | - | 40 | 40 |
Max Operating Temperature: | - | 105°C | 105°C |
Min Operating Temperature: | - | -55°C | -55°C |
Color: | - | Black | Black |
Additional Feature: | - | POLARIZED | SHROUDED |
Voltage - Rated DC: | - | 125V | 125V |
MIL Conformance: | - | NO | NO |
DIN Conformance: | - | NO | NO |
IEC Conformance: | - | NO | NO |
Filter Feature: | - | NO | NO |
Mixed Contacts: | - | NO | NO |
Option: | - | GENERAL PURPOSE | GENERAL PURPOSE |
Total Number of Contacts: | - | 40 | 40 |
Orientation: | - | Right Angle | Vertical |
Depth: | - | 8.4mm | 6.3mm |
Current Rating: | - | 2A | 2A |
Number of Conductors: | - | ONE | ONE |
Reference Standard: | - | UL | UL, CSA |
Reliability: | - | COMMERCIAL | COMMERCIAL |
Row Spacing - Mating: | - | 2.0066 mm | 2.0066 mm |
Shrouding: | - | Yes RoHS Compliant: Yes | Yes RoHS Compliant: Yes |
Number Of PCB Rows: | - | 2 | 2 |
Lead Pitch: | - | 2mm | 2mm |
PCB Contact Pattern: | - | RECTANGULAR | RECTANGULAR |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE | MULTIPLE MATING PARTS AVAILABLE |
UL Flammability Code: | - | 94V-0 | 94V-0 |
Contact Style: | - | SQ PIN-SKT | SQ PIN-SKT |
Insulation Resistance: | - | 1000000000Ohm | 1GOhm |
Body/Shell Style: | - | RECEPTACLE | RECEPTACLE |
Max Voltage Rating (AC): | - | 125V | 125V |
Contact Pattern: | - | RECTANGULAR | RECTANGULAR |
Current Rating (Max): | - | 2A | 2A |
Glow Wire Compliant: | - | Non-compliant | Non-compliant |
Height: | - | 6.3mm | 6.4mm |
Length: | - | 42.65mm | 42.65mm |
REACH SVHC: | - | Unknown | Unknown |
Radiation Hardening: | - | No | - |
Flammability Rating: | - | UL94 V-0 | UL94 V-0 |
Contact Finish Mating: | - | - | NOT SPECIFIED |
Polarization Key: | - | - | POLARIZED HOUSING |
Durability: | - | - | 100 Cycles |
Plating Thickness: | - | - | 15μin |

TMM-120-06-L-D-SM-A-P
(In Stock: 40)
Samtec Inc.Qty
Unit Price
Ext Price
1
$4.385472
$4.39
10
$4.137238
$41.37
100
$3.903055
$390.31
500
$3.682127
$1,841.06
1000
$3.473705
$3,473.70
Minimum: 1 Multiples: 1
Unit Price: $4.385472
Ext Price: $4.39
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity