TMM-125-06-S-D-SM-P alternative parts: TMM-112-01-L-D-SM
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Unshrouded Header HDR 50 POS 2mm Solder ST SMD Tube | SAMTEC TMM-112-01-L-D-SM Board-To-Board Connector |
Factory Lead Time: | 3 Weeks | 3 Weeks |
Contact Plating: | Gold | - |
Mounting Type: | BOARD | Surface Mount |
Insulation Materials: | LIQUID CRYSTAL POLYMER (LCP) | Liquid Crystal Polymer (LCP) |
Operating Temperature (Min.): | -55°C | - |
Mounting Styles: | STRAIGHT | - |
Published: | 2013 | 2008 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) |
Termination: | Solder | Solder |
Connector Type: | BOARD CONNECTOR | Header |
Number of Rows: | 2 | 2 |
Gender: | Male | Male |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Pitch: | 2mm | - |
Number of Conductors: | ONE | ONE |
Reference Standard: | UL, CSA | UL |
Voltage - Rated AC: | 250V | 250V |
Reliability: | COMMERCIAL | COMMERCIAL |
Body Length or Diameter: | 1.975 inch | - |
Number Of PCB Rows: | 2 | 2 |
Number of Contacts: | 50 | - |
PCB Contact Pattern: | RECTANGULAR | RECTANGULAR |
Body Breadth: | 0.155 inch | 0.155 inch |
UL Flammability Code: | 94V-0 | 94V-0 |
Body Depth: | 0.109 inch | - |
Contact Style: | SQ PIN-SKT | - |
Contact Pattern: | RECTANGULAR | - |
Mating Contact Row Spacing: | 0.079 inch | - |
Insulator Color: | BLACK | - |
Plating Thickness: | 30μin | 10μin |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | - |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Contact Shape: | - | Square |
Housing Material: | - | Polymer |
Contact Finish Mating: | - | Gold |
Contact Length-Mating: | - | 0.126 3.20mm |
Contact Materials: | - | Phosphor Bronze |
Operating Temperature: | - | -55°C~125°C |
Packaging: | - | Tube |
Series: | - | TMM |
Pbfree Code: | - | yes |
Number of Positions: | - | 24 |
Additional Feature: | - | ELP; LOW PROFILE |
Fastening Type: | - | Push-Pull |
Contact Type: | - | Male Pin |
Current Rating (Amps): | - | 3.2A per Contact |
Total Number of Contacts: | - | 24 |
Orientation: | - | Straight |
Depth: | - | 3.94mm |
Insulation Height: | - | 0.059 1.50mm |
Style: | - | Board to Board or Cable |
Number of Positions Loaded: | - | All |
Pitch - Mating: | - | 0.079 2.00mm |
Insulation Color: | - | Black |
Row Spacing - Mating: | - | 0.079 (2.00mm) |
Shrouding: | - | Unshrouded |
Contact Finish - Post: | - | Tin |
Mating Contact Pitch: | - | 0.079 inch |
Max Voltage Rating (AC): | - | 500V |
Max Current Rating: | - | 3.9A |
Length: | - | 24mm |
Contact Finish Thickness - Mating: | - | 10.0μin 0.25μm |
Material Flammability Rating: | - | UL94 V-0 |
REACH SVHC: | - | No SVHC |

TMM-125-06-S-D-SM-P
(In Stock: 42)
Samtec Inc.Qty
Unit Price
Ext Price
1
$7.678690
$7.68
10
$7.244047
$72.44
100
$6.834007
$683.40
500
$6.447176
$3,223.59
1000
$6.082242
$6,082.24
Minimum: 1 Multiples: 1
Unit Price: $7.678690
Ext Price: $7.68
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity