TMMH-111-01-S-D-RA alternative parts: TMM-111-01-L-D-RA, TMM-111-01-G-D-RA
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn Unshrouded Header HDR 22 POS 2mm Solder RA Thru-Hole Tube | SAMTEC TMM-111-01-L-D-RA Board-To-Board Connector | Conn Unshrouded Header HDR 22 POS 2mm Solder RA Thru-Hole |
Factory Lead Time: | 3 Weeks | 3 Weeks | 3 Weeks |
Contact Plating: | Gold | Gold | Gold |
Mounting Type: | BOARD | BOARD | - |
Housing Material: | Polymer | Polymer | Polymer |
Contact Materials: | Bronze | Bronze | Bronze |
JESD-609 Code: | e3 | e3 | e4 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable | Not Applicable |
Termination: | Solder | Solder | Solder |
ECCN Code: | EAR99 | - | EAR99 |
Connector Type: | BOARD CONNECTOR | BOARD CONNECTOR | BOARD CONNECTOR |
Max Operating Temperature: | 125°C | 125°C | 125°C |
Min Operating Temperature: | -55°C | -55°C | -55°C |
Number of Rows: | 2 | 2 | 2 |
Gender: | Male | Male | Male |
HTS Code: | 8536.69.40.40 | - | 8536.69.40.40 |
MIL Conformance: | NO | NO | NO |
DIN Conformance: | NO | NO | NO |
IEC Conformance: | NO | NO | NO |
Filter Feature: | NO | NO | NO |
Mixed Contacts: | NO | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE | GENERAL PURPOSE |
Pitch: | 2mm | 2mm | 2mm |
Orientation: | Right Angle | Right Angle | Right Angle |
Depth: | 8.47mm | 7.97mm | 7.97mm |
Number of Conductors: | ONE | - | ONE |
Reference Standard: | UL | - | - |
Reliability: | COMMERCIAL | - | COMMERCIAL |
Number Of PCB Rows: | 2 | - | 2 |
Number of Contacts: | 22 | 22 | 22 |
PCB Contact Pattern: | RECTANGULAR | - | RECTANGULAR |
Mating Information: | MULTIPLE MATING PARTS AVAILABLE | - | - |
Body Breadth: | 0.157 inch | - | 0.157 inch |
Housing Color: | Black | Black | Black |
Rated Current (Signal): | 3A | - | - |
Contact Style: | SQ PIN-SKT | - | SQ PIN-SKT |
Insulation Resistance: | 5000000000Ohm | - | 5000000000Ohm |
Body/Shell Style: | RECEPTACLE | - | RECEPTACLE |
Max Voltage Rating (AC): | 500V | 500V | 500V |
Max Current Rating: | 5.5A | 3.9A | 3.9A |
Dielectric Withstanding Voltage: | 1000VAC V | - | 600VAC V |
Contact Pattern: | RECTANGULAR | - | RECTANGULAR |
Mating Contact Row Spacing: | 0.079 inch | - | 0.079 inch |
Length: | 22mm | 22mm | 22mm |
Plating Thickness: | 30μin | - | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Published: | - | 2012 | 2009 |
Voltage - Rated AC: | - | 250V | - |
REACH SVHC: | - | No SVHC | - |
Radiation Hardening: | - | No | No |
Lead Free: | - | Lead Free | - |
Mount: | - | - | Through Hole |

TMMH-111-01-S-D-RA
(In Stock: 5)
Samtec Inc.Qty
Unit Price
Ext Price
1
$3.639399
$3.64
10
$3.433395
$34.33
100
$3.239052
$323.91
500
$3.055709
$1,527.85
1000
$2.882745
$2,882.74
Minimum: 1 Multiples: 1
Unit Price: $3.639399
Ext Price: $3.64
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity