TMMH-118-01-G-DV-EPC alternative parts: 87759-3650

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Shrouded Header HDR 36 POS 2mm Solder ST SMD Tube
Headers & Wire Housings 2MM HDR. 36 CKT. Vert. SMT
Factory Lead Time:
3 Weeks
11 Weeks
Contact Plating:
Gold
Gold
Mounting Type:
BOARD
-
Contact Materials:
PHOSPHOR BRONZE
Bronze
Insulation Materials:
LIQUID CRYSTAL POLYMER (LCP)
-
Mounting Styles:
STRAIGHT
-
Operating Temperature (Min.):
-55°C
-
Published:
2016
2011
JESD-609 Code:
e4
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Termination:
Solder
Solder
Connector Type:
BOARD CONNECTOR
Male Pin
Number of Rows:
2
2
Gender:
Male
-
Additional Feature:
FLEX SHROUD
-
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Pitch:
2mm
2mm
Number of Conductors:
ONE
ONE
Reference Standard:
UL
-
Reliability:
COMMERCIAL
COMMERCIAL
Body Length or Diameter:
1.417 inch
1.413 inch
Number Of PCB Rows:
2
2
Number of Contacts:
36
-
PCB Contact Pattern:
RECTANGULAR
RECTANGULAR
Mating Information:
MULTIPLE MATING PARTS AVAILABLE
-
Body Breadth:
0.157 inch
0.157 inch
Body Depth:
0.099 inch
0.059 inch
Contact Style:
SQ PIN-SKT
SQ PIN-SKT
Contact Pattern:
RECTANGULAR
RECTANGULAR
Mating Contact Row Spacing:
0.079 inch
-
Insulator Color:
BLACK
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Mount:
-
Surface Mount
Housing Material:
-
Thermoplastic
Contact Finish Mating:
-
NOT SPECIFIED
Contact Length-Mating:
-
3.81mm
Voltage Rated:
-
125V
Number of Positions:
-
36
Max Operating Temperature:
-
105°C
Min Operating Temperature:
-
-55°C
Color:
-
Black
Total Number of Contacts:
-
36
Orientation:
-
Vertical
Current Rating:
-
2A
Row Spacing - Mating:
-
2.0066 mm
Lead Pitch:
-
2mm
Contact Gender:
-
Male
UL Flammability Code:
-
94V-0
Rated Current (Signal):
-
2A
Insulation Resistance:
-
1000000000Ohm
Body/Shell Style:
-
RECEPTACLE
Max Voltage Rating (AC):
-
125V
Dielectric Withstanding Voltage:
-
500VAC V
Durability:
-
100 Cycles
Mating Post Length:
-
3.8mm
Glow Wire Compliant:
-
Non-compliant
Plating Thickness:
-
15μin
REACH SVHC:
-
No SVHC
Flammability Rating:
-
UL94 V-0
Lead Free:
-
Lead Free
TMMH-118-01-G-DV-EPC

TMMH-118-01-G-DV-EPC

(In Stock: 25)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $6.064292

    $6.06

  • 10

    $5.721030

    $57.21

  • 100

    $5.397198

    $539.72

  • 500

    $5.091696

    $2,545.85

  • 1000

    $4.803487

    $4,803.49

Minimum: 1 Multiples: 1

Unit Price: $6.064292

Ext Price: $6.06

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity