TMR3JB10L0 alternative parts: TMR3JB20L0
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Metal Film 0.01 Ohm 5% 3W 40ppm/C Molded Pin Thru-Hole Bulk | Res Metal Film 0.02 Ohm 5% 3W 40ppm/C Molded Pin Thru-Hole Bulk |
Factory Lead Time: | 20 Weeks | 20 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | Through Hole |
Package / Case: | Radial | Radial |
Terminal Shape: | WIRE | WIRE |
Operating Temperature: | -55°C~275°C | -55°C~275°C |
Packaging: | Bulk | Bulk |
Series: | TMR | TMR |
Size / Dimension: | 0.205Diax0.625L 5.21mmx15.88mm | 0.205Diax0.625L 5.21mmx15.88mm |
Tolerance: | ±5% | ±5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 4 | 4 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±40ppm/°C | ±40ppm/°C |
Resistance: | 10mOhm | 20mOhm |
Composition: | Metal Foil | Metal Foil |
Power Rating: | 3W | 3W |
Construction: | Tubular | Tubular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 3W | 3W |
Lead Spacing: | 3.18mm | 3.18mm |
Features: | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic |
Diameter: | 5.21mm | 5.21mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

TMR3JB10L0
(In Stock: 28)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$2.521117
$2.52
10
$2.378412
$23.78
100
$2.243785
$224.38
500
$2.116778
$1,058.39
1000
$1.996961
$1,996.96
Minimum: 1 Multiples: 1
Unit Price: $2.521117
Ext Price: $2.52
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity