TMS-105-03-S-S-RA alternative parts: DWM-05-53-S-S-315, TFM-105-01-L-S-RA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Unshrouded Header HDR 5 POS 1.27mm Solder RA Thru-Hole
Conn Board Stacker HDR 5 POS 1.27mm Solder ST Thru-Hole
Conn Shrouded Header HDR 5 POS 1.27mm Solder RA Thru-Hole Tube
Factory Lead Time:
3 Weeks
3 Weeks
3 Weeks
Contact Plating:
Gold
-
-
Mounting Type:
BOARD
Through Hole
Through Hole, Right Angle
Housing Material:
Polymer
Polymer
Polymer
Contact Materials:
Bronze
Bronze
Phosphor Bronze
Packaging:
Bulk
Bulk
Tube
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
-
Part Status:
Active
Active
Active
Termination:
Solder
Solder
Solder
ECCN Code:
EAR99
-
EAR99
Connector Type:
BOARD CONNECTOR
BOARD STACKING CONNECTOR
Header
Max Operating Temperature:
125°C
125°C
-
Min Operating Temperature:
-55°C
-55°C
-
Number of Rows:
1
1
1
Gender:
Male
Male
Male
MIL Conformance:
NO
NO
NO
DIN Conformance:
NO
NO
NO
IEC Conformance:
NO
NO
NO
Filter Feature:
NO
NO
NO
Mixed Contacts:
NO
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
GENERAL PURPOSE
Pitch:
1.27mm
0.050 1.27mm
-
Orientation:
Right Angle
Straight
Right Angle
Depth:
7.24mm
2.48mm
6.1mm
Number of Conductors:
ONE
-
ONE
Reference Standard:
UL
-
UL, CSA
Reliability:
COMMERCIAL
-
COMMERCIAL
Number Of PCB Rows:
1
-
1
Number of Contacts:
5
-
-
PCB Contact Pattern:
RECTANGULAR
-
RECTANGULAR
Mating Information:
MULTIPLE MATING PARTS AVAILABLE
-
-
Housing Color:
Black
-
-
Rated Current (Signal):
5A
-
-
Contact Style:
SQ PIN-SKT
-
-
Body/Shell Style:
RECEPTACLE
-
-
Max Current Rating:
1A
1A
5A
Contact Pattern:
RECTANGULAR
-
-
Length:
6.35mm
6.35mm
9.53mm
Plating Thickness:
30μin
-
-
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Published:
-
2011
2011
Series:
-
Flex Stack, DWM
Tiger Eye™ TFM
Moisture Sensitivity Level (MSL):
-
Not Applicable
1 (Unlimited)
Number of Positions:
-
5
5
Color:
-
Black
-
Total Number of Contacts:
-
5
-
UL Flammability Code:
-
94V-0
-
Contact Finish - Post (Mating):
-
Gold
-
Length - Stack Height:
-
0.315 8.000mm
-
Length - Overall Pin:
-
0.505 12.827mm
-
Length - Post (Mating):
-
0.070 1.778mm
-
Contact Finish Thickness - Post (Mating):
-
30.0μin 0.76μm
-
Length - Tail:
-
0.120 3.048mm
-
Contact Shape:
-
-
Square
Mounting Option 1:
-
-
LOCKING
Contact Finish Mating:
-
-
Gold
Contact Length-Mating:
-
-
0.131 3.33mm
Insulation Materials:
-
-
Liquid Crystal Polymer (LCP)
Voltage Rated:
-
-
275VAC
Operating Temperature:
-
-
-55°C~125°C
Additional Feature:
-
-
ROHS COMPLIANT
Fastening Type:
-
-
Push-Pull
Contact Type:
-
-
Male Pin
Current Rating (Amps):
-
-
2.9A per Contact
Insulation Height:
-
-
0.175 4.45mm
Style:
-
-
Board to Board or Cable
Number of Positions Loaded:
-
-
All
Pitch - Mating:
-
-
0.050 1.27mm
Insulation Color:
-
-
Black
Contact Length - Post:
-
-
0.078 1.98mm
Shrouding:
-
-
Shrouded - 4 Wall
Contact Finish - Post:
-
-
Tin
Max Voltage Rating (AC):
-
-
350V
Polarization Key:
-
-
POLARIZED HOUSING
Contact Finish Thickness - Mating:
-
-
15.0μin 0.38μm
Material Flammability Rating:
-
-
UL94 V-0
TMS-105-03-S-S-RA

TMS-105-03-S-S-RA

(In Stock: 7)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $1.695274

    $1.70

  • 10

    $1.599315

    $15.99

  • 100

    $1.508788

    $150.88

  • 500

    $1.423385

    $711.69

  • 1000

    $1.342816

    $1,342.82

Minimum: 1 Multiples: 1

Unit Price: $1.695274

Ext Price: $1.70

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity