TMS-122-21-G-S alternative parts: TMS-125-01-G-S

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Unshrouded Header HDR 22 POS 1.27mm Solder ST Thru-Hole Tube
SAMTEC TMS-125-01-G-S Board-To-Board Connector
Factory Lead Time:
3 Weeks
3 Weeks
Contact Plating:
Gold
-
Mounting Type:
BOARD
Through Hole
Housing Material:
Polymer
Polymer
Contact Materials:
Bronze
Phosphor Bronze
Published:
2015
2003
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Termination:
Solder
Solder
Connector Type:
BOARD CONNECTOR
Header
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Number of Rows:
1
1
Gender:
Male
Male
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Pitch:
1.27mm
-
Orientation:
Straight
Straight
Depth:
2.48mm
2.48mm
Number of Conductors:
ONE
ONE
Reference Standard:
UL
UL
Reliability:
COMMERCIAL
COMMERCIAL
Number Of PCB Rows:
1
1
Number of Contacts:
22
-
PCB Contact Pattern:
RECTANGULAR
RECTANGULAR
Mating Information:
MULTIPLE MATING PARTS AVAILABLE
MULTIPLE MATING PARTS AVAILABLE
Housing Color:
Black
Black
Rated Current (Signal):
5A
-
Contact Style:
SQ PIN-SKT
-
Body/Shell Style:
RECEPTACLE
-
Max Current Rating:
1A
1A
Contact Pattern:
RECTANGULAR
-
Length:
27.94mm
31.75mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Through Hole
Contact Shape:
-
Square
Contact Finish Mating:
-
Gold
Contact Length-Mating:
-
0.230 5.84mm
Insulation Materials:
-
Liquid Crystal Polymer (LCP)
Operating Temperature:
-
-55°C~125°C
Packaging:
-
Tube
Series:
-
TMS
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
Number of Positions:
-
25
Fastening Type:
-
Push-Pull
Contact Type:
-
Male Pin
Current Rating (Amps):
-
5A per Contact
Insulation Height:
-
0.100 2.54mm
Style:
-
Board to Board
Number of Positions Loaded:
-
All
Pitch - Mating:
-
0.050 1.27mm
Contact Length - Post:
-
0.120 3.05mm
Shrouding:
-
Unshrouded
Lead Pitch:
-
1.27mm
Overall Contact Length:
-
0.450 11.43mm
Mating Contact Pitch:
-
0.05 inch
Height:
-
8.38mm
Contact Finish Thickness - Mating:
-
10.0μin 0.25μm
Contact Finish Thickness - Post:
-
3.00μin 0.076μm
Material Flammability Rating:
-
UL94 V-0
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
TMS-122-21-G-S

TMS-122-21-G-S

(In Stock: 13)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $3.822660

    $3.82

  • 10

    $3.606283

    $36.06

  • 100

    $3.402154

    $340.22

  • 500

    $3.209579

    $1,604.79

  • 1000

    $3.027905

    $3,027.90

Minimum: 1 Multiples: 1

Unit Price: $3.822660

Ext Price: $3.82

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity