TNPU060324K3AZEN00 alternative parts: RN73R1JTTD1781A25, RG1608P-6341-W-T5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 24.3K OHM 1/10W 0603
RES 1.78K OHM 0.05% 1/10W 0603
RES SMD 6.34K OHM 1/10W 0603
Factory Lead Time:
6 Weeks
10 Weeks
18 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
0603 (1608 Metric)
Supplier Device Package:
0603
-
-
Operating Temperature:
-55°C~125°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TNPU
RN73R
RG
Size / Dimension:
0.063Lx0.033W 1.60mmx0.85mm
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±0.05%
±0.05%
±0.05%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±5ppm/°C
±25ppm/°C
±25ppm/°C
Resistance:
24.3kOhms
1.78kOhm
6.34kOhm
Max Operating Temperature:
125°C
-
-
Min Operating Temperature:
-55°C
-
-
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
0.1W 1/10W
Max Power Dissipation:
100mW
-
-
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Moisture Resistant
Anti-Sulfur, Automotive AEC-Q200
Height:
558.8μm
-
400μm
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
0.020 0.50mm
Length:
1.6002mm
-
-
Width:
838.2μm
-
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
AEC-Q200
Surface Mount:
-
-
YES
Terminal Shape:
-
-
WRAPAROUND
Mounting Feature:
-
-
SURFACE MOUNT
Voltage Rated:
-
-
75V
Published:
-
-
2007
JESD-609 Code:
-
-
e3
Pbfree Code:
-
-
yes
Termination:
-
-
SMD/SMT
ECCN Code:
-
-
EAR99
Terminal Finish:
-
-
Matte Tin (Sn)
Additional Feature:
-
-
ANTI-SULFUR, HIGH PRECISION
Power Rating:
-
-
62.5mW
Voltage - Rated DC:
-
-
75V
Packing Method:
-
-
TR, Paper, 7 Inch
Construction:
-
-
Rectangular
Resistor Type:
-
-
FIXED RESISTOR
Case Code (Metric):
-
-
1608
Rated Power Dissipation (P):
-
-
0.1667W
Case Code (Imperial):
-
-
0603
Lead Free:
-
-
Lead Free
TNPU060324K3AZEN00

TNPU060324K3AZEN00

(In Stock: 45)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $1.468626

    $1.47

  • 10

    $1.385496

    $13.85

  • 100

    $1.307072

    $130.71

  • 500

    $1.233086

    $616.54

  • 1000

    $1.163289

    $1,163.29

Minimum: 1 Multiples: 1

Unit Price: $1.468626

Ext Price: $1.47

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity