TNPU080568K1BZEN00 alternative parts: TNPU08051K00AZEN00
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RES SMD 68.1K OHM 0.1% 1/8W 0805 | Thin Film Resistors - SMD 1/8watt 1Kohms 0.05% 5ppm |
Factory Lead Time: | 21 Weeks | - |
Package / Case: | 0805 (2012 Metric) | - |
Supplier Device Package: | 0805 | - |
Operating Temperature: | -55°C~125°C | - |
Packaging: | Tape & Reel (TR) | Reel |
Series: | TNPU | TNPU e3 |
Published: | 2016 | - |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | - |
Tolerance: | ±0.1% | 0.05 % |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
Temperature Coefficient: | ±5ppm/°C | 5 PPM / C |
Resistance: | 68.1kOhms | 1 kOhms |
Composition: | Thin Film | - |
Power (Watts): | 0.125W 1/8W | - |
Features: | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | - |
Height Seated (Max): | 0.022 0.55mm | - |
RoHS Status: | ROHS3 Compliant | - |
Ratings: | AEC-Q200 | - |
RoHS: | - | Details |
Case Code - in: | - | 0805 |
Case Code - mm: | - | 2012 |
Minimum Operating Temperature: | - | - 55 C |
Maximum Operating Temperature: | - | + 125 C |
Qualification: | - | AEC-Q200 |
Voltage, Rating: | - | 150 V |
Country of Assembly: | - | Not Available |
Country of Diffusion: | - | Not Available |
Country of Origin: | - | DE |
Mounting Styles: | - | PCB Mount |
Factory Pack QuantityFactory Pack Quantity: | - | 1000 |
Unit Weight: | - | 0.000194 oz |
Type: | - | Ultra Precision Thin Film Chip Resistor |
Applications: | - | Automotive, Industrial, Medical |
Power Rating: | - | 125 mW (1/8 W) |
Termination Style: | - | SMD/SMT |
Product: | - | Precision Resistors Thin Film SMD |
Length: | - | 2 mm (0.079 in) |
Width: | - | 1.25 mm (0.049 in) |
Height: | - | 0.45 mm (0.018 in) |

TNPU080568K1BZEN00
(In Stock: 8)
Vishay DaleQty
Unit Price
Ext Price
1
$1.309983
$1.31
10
$1.235833
$12.36
100
$1.165880
$116.59
500
$1.099887
$549.94
1000
$1.037629
$1,037.63
Minimum: 1 Multiples: 1
Unit Price: $1.309983
Ext Price: $1.31
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools