TNPW040215K0BYEP alternative parts: TNPW06034K99BEEA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TNPW0402 15K 0.1% T-13 EP1 E3
RES 4.99K OHM 0.1% 1/8W 0603
Factory Lead Time:
16 Weeks
13 Weeks
Package / Case:
0402 (1005 Metric)
0603 (1608 Metric)
Supplier Device Package:
0402
0603
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TNPW e3
TNPW e3
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.063Lx0.033W 1.60mmx0.85mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±10ppm/°C
±25ppm/°C
Resistance:
15kOhms
4.99kOhms
Composition:
Thin Film
Thin Film
Power (Watts):
0.063W 1/16W
0.1W 1/10W
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.016 0.40mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Weight:
-
2.012816mg
Voltage Rated:
-
75V
Published:
-
2006
Termination:
-
SMD/SMT
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
-55°C
Power Rating:
-
100mW
Voltage - Rated DC:
-
75V
Depth:
-
850μm
Military Standard:
-
Not
Case Code (Metric):
-
1608
Case Code (Imperial):
-
0603
Height:
-
450μm
Length:
-
1.6mm
Width:
-
800μm
REACH SVHC:
-
Unknown
Lead Free:
-
Lead Free
TNPW040215K0BYEP

TNPW040215K0BYEP

(In Stock: 757)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.496664

    $0.50

  • 10

    $0.468551

    $4.69

  • 100

    $0.442029

    $44.20

  • 500

    $0.417009

    $208.50

  • 1000

    $0.393404

    $393.40

Minimum: 1 Multiples: 1

Unit Price: $0.496664

Ext Price: $0.50

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity