TNPW04021K87BETD alternative parts: TNPW04026K98BETD, TNPW04029K53BETD
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 1.87KOHM 0.1% 1/16W 0402 | RES SMD 6.98KOHM 0.1% 1/16W 0402 | RES SMD 9.53KOHM 0.1% 1/16W 0402 |
Factory Lead Time: | 13 Weeks | 13 Weeks | 13 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin | Lead, Tin |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) | 0402 (1005 Metric) |
Supplier Device Package: | 0402 | 0402 | 0402 |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | TNPW | TNPW | TNPW |
Published: | 2012 | 2016 | 2016 |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±0.1% | ±0.1% | ±0.1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C | ±25ppm/°C |
Resistance: | 1.87kOhms | 6.98kOhms | 9.53kOhms |
Max Operating Temperature: | 125°C | 125°C | 125°C |
Min Operating Temperature: | -55°C | -55°C | -55°C |
Composition: | Thin Film | Thin Film | Thin Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W | 0.063W 1/16W |
Power Rating: | 63mW | 63mW | 63mW |
Max Power Dissipation: | 63mW | 63mW | 63mW |
Features: | Military | Military | Military |
Height: | 406.4μm | 406.4μm | 406.4μm |
Height Seated (Max): | 0.016 0.40mm | 0.016 0.40mm | 0.016 0.40mm |
Length: | 990.6μm | 990.6μm | 990.6μm |
Width: | 508μm | 508μm | 508μm |
Radiation Hardening: | No | - | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | - | - |

TNPW04021K87BETD
(In Stock: 15)
Vishay DaleQty
Unit Price
Ext Price
1
$0.318052
$0.32
10
$0.300049
$3.00
100
$0.283065
$28.31
500
$0.267043
$133.52
1000
$0.251927
$251.93
Minimum: 1 Multiples: 1
Unit Price: $0.318052
Ext Price: $0.32
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity