TNPW0603100RFHTA alternative parts: CRCW06036K65FKTA
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Thin Film Resistors - SMD 100ohms 1% 50ppm | RES SMD 6.65K OHM 1% 1/10W 0603 |
Factory Lead Time: | 13 Weeks | 14 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Supplier Device Package: | 0603 | 0603 |
Voltage Rated: | 75V | 75V |
Operating Temperature: | -55°C~125°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | TNPW | CRCW |
Published: | 2016 | 2015 |
Size / Dimension: | 0.061Lx0.033W 1.55mmx0.85mm | 0.063Lx0.033W 1.60mmx0.85mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
Temperature Coefficient: | ±50ppm/°C | ±100ppm/°C |
Resistance: | 100Ohms | 6.65kOhms |
Max Operating Temperature: | 155°C | 155°C |
Min Operating Temperature: | -55°C | -55°C |
Composition: | Thin Film | Thick Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Power Rating: | 100mW | 100mW |
Case Code (Metric): | 1608 | 1608 |
Case Code (Imperial): | 0603 | 0603 |
Features: | Military | Automotive AEC-Q200 |
Height: | 450μm | 508μm |
Height Seated (Max): | 0.022 0.55mm | 0.020 0.50mm |
Length: | 1.6mm | 1.5494mm |
Width: | 850μm | 838.2μm |
Radiation Hardening: | No | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Number of Pins: | - | 2 |
Weight: | - | 2.012816mg |
Voltage - Rated DC: | - | 75V |
Max Power Dissipation: | - | 100mW |
REACH SVHC: | - | Unknown |
Lead Free: | - | Contains Lead |
Ratings: | - | AEC-Q200 |

TNPW0603100RFHTA
(In Stock: 600411)
Vishay DaleQty
Unit Price
Ext Price
1
$0.001352
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.001352
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity