TNPW0603102KBYEA alternative parts: M55342E12B10B0PT5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TNPW0603 102K 0.1% T-13 ET1 E3
RES SMD 10K OHM 0.1% 1/10W 0603
Factory Lead Time:
16 Weeks
12 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Supplier Device Package:
0603
-
Operating Temperature:
-55°C~155°C
-55°C~150°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TNPW e3
Military, MIL-PRF-55342, RM0603
Size / Dimension:
0.061Lx0.033W 1.55mmx0.85mm
0.064Lx0.032W 1.63mmx0.81mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±10ppm/°C
±25ppm/°C
Resistance:
102kOhms
10kOhm
Composition:
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Military, Non-Inductive
Height Seated (Max):
0.022 0.55mm
0.033 0.84mm
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Ratings:
AEC-Q200
-
Surface Mount:
-
YES
Terminal Shape:
-
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
JESD-609 Code:
-
e0
Pbfree Code:
-
no
Terminal Finish:
-
Tin/Lead (Sn60Pb40) - with Nickel (Ni) barrier
Additional Feature:
-
LASER TRIMMABLE, NON-INDUCTIVE
Packing Method:
-
TR
Max Power Dissipation:
-
100mW
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
Case Code (Metric):
-
1608
Rated Power Dissipation (P):
-
0.1W
Case Code (Imperial):
-
0603
Working Voltage:
-
50V
Failure Rate:
-
P (0.1%)
Height:
-
838.2μm
TNPW0603102KBYEA

TNPW0603102KBYEA

(In Stock: 16)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.300361

    $0.30

  • 10

    $0.283359

    $2.83

  • 100

    $0.267320

    $26.73

  • 500

    $0.252189

    $126.09

  • 1000

    $0.237914

    $237.91

Minimum: 1 Multiples: 1

Unit Price: $0.300361

Ext Price: $0.30

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity