TNPW06031K50BYCN alternative parts: TNPW040244K2BEED
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Res Thin Film 0603 1.5K Ohm 0.1% 1/10W 10ppm/C Molded SMD SMD Paper T/R | Res Thin Film 0402 44.2K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R |
Factory Lead Time: | 16 Weeks | 13 Weeks |
Contact Plating: | Lead, Tin | Tin |
Package / Case: | 0603 (1608 Metric) | 0402 (1005 Metric) |
Surface Mount: | YES | - |
Terminal Shape: | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | - |
Operating Temperature: | -55°C~125°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | TNPW | TNPW e3 |
Size / Dimension: | 0.061Lx0.033W 1.55mmx0.85mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±0.1% | ±0.1% |
JESD-609 Code: | e0 | - |
Pbfree Code: | no | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±10ppm/°C | ±25ppm/°C |
Resistance: | 1.5kOhm | 44.2kOhms |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.063W 1/16W |
Additional Feature: | RATED AC VOLTAGE: 75V | - |
Power Rating: | 100mW | 63mW |
Packing Method: | TR, Cardboard, 7 Inch | - |
Construction: | RECTANGULAR PACKAGE | - |
Resistor Type: | FIXED RESISTOR | - |
Rated Power Dissipation (P): | 0.1W | - |
Working Voltage: | 75V | - |
Features: | Military | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.022 0.55mm | 0.016 0.40mm |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Supplier Device Package: | - | 0402 |
Weight: | - | 652.039032μg |
Voltage Rated: | - | 50V |
Published: | - | 2011 |
Termination: | - | SMD/SMT |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -55°C |
Depth: | - | 500μm |
Military Standard: | - | Not |
Case Code (Metric): | - | 1005 |
Case Code (Imperial): | - | 0402 |
Height: | - | 350μm |
Length: | - | 1mm |
Width: | - | 500μm |
Lead Free: | - | Lead Free |
Ratings: | - | AEC-Q200 |

TNPW06031K50BYCN
(In Stock: 23)
Vishay DaleQty
Unit Price
Ext Price
1
$0.964577
$0.96
10
$0.909978
$9.10
100
$0.858470
$85.85
500
$0.809877
$404.94
1000
$0.764035
$764.04
Minimum: 1 Multiples: 1
Unit Price: $0.964577
Ext Price: $0.96
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools