TNPW060321K0BEEN alternative parts: RNCF0603BTE6R65

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 21K OHM 0.1% 1/10W 0603
Res Thin Film 0603 6.65 Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R
Factory Lead Time:
13 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Supplier Device Package:
0603
-
Weight:
2.012816mg
-
Voltage Rated:
75V
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TNPW e3
RNCF
Published:
2013
-
Size / Dimension:
0.063Lx0.033W 1.60mmx0.85mm
0.061Lx0.031W 1.55mmx0.80mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
21kOhms
6.65Ohm
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Composition:
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Power Rating:
100mW
63mW
Voltage - Rated DC:
100V
-
Max Power Dissipation:
100mW
-
Case Code (Metric):
1608
-
Case Code (Imperial):
0603
-
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200
Height:
558.8μm
-
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
Length:
1.6002mm
-
Width:
838.2μm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Mount:
-
Surface Mount
Terminal Shape:
-
WRAPAROUND
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Additional Feature:
-
PRECISION
Packing Method:
-
TR, PAPER, 7 INCH
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
Rated Power Dissipation (P):
-
0.1W
Working Voltage:
-
75V
TNPW060321K0BEEN

TNPW060321K0BEEN

(In Stock: 39)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.429462

    $0.43

  • 10

    $0.405153

    $4.05

  • 100

    $0.382220

    $38.22

  • 500

    $0.360584

    $180.29

  • 1000

    $0.340174

    $340.17

Minimum: 1 Multiples: 1

Unit Price: $0.429462

Ext Price: $0.43

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity