TNPW060327R4BETA alternative parts: TNPW0603249RBETA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RES SMD 27.4 OHM 0.1% 1/10W 0603 | RES SMD 249 OHM 0.1% 1/10W 0603 |
Factory Lead Time: | 13 Weeks | 13 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Supplier Device Package: | 0603 | 0603 |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | TNPW | TNPW |
Published: | 2013 | - |
Size / Dimension: | 0.063Lx0.033W 1.60mmx0.85mm | 0.063Lx0.033W 1.60mmx0.85mm |
Tolerance: | ±0.1% | ±0.1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 27.4Ohms | 249Ohms |
Max Operating Temperature: | 125°C | 125°C |
Min Operating Temperature: | -55°C | -55°C |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Power Rating: | 100mW | 100mW |
Max Power Dissipation: | 100mW | 100mW |
Features: | Military | Military |
Height: | 558.8μm | 558.8μm |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm |
Length: | 1.6002mm | 1.6mm |
Width: | 838.2μm | 838.2μm |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Weight: | - | 2.012816mg |
Voltage Rated: | - | 75V |
Termination: | - | SMD/SMT |
Depth: | - | 850μm |
Military Standard: | - | Not |
Case Code (Metric): | - | 1608 |
Case Code (Imperial): | - | 0603 |

TNPW060327R4BETA
(In Stock: 23)
Vishay DaleQty
Unit Price
Ext Price
1
$0.412297
$0.41
10
$0.388960
$3.89
100
$0.366943
$36.69
500
$0.346173
$173.09
1000
$0.326578
$326.58
Minimum: 1 Multiples: 1
Unit Price: $0.412297
Ext Price: $0.41
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools