TNPW06033K92BETA alternative parts: TNPW120610K0BEEN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 3.92KOHM 0.1% 1/10W 0603
RES SMD 10K OHM 0.1% 1/4W 1206
Factory Lead Time:
13 Weeks
14 Weeks
Contact Plating:
Lead, Tin
Tin
Package / Case:
0603 (1608 Metric)
1206 (3216 Metric)
Supplier Device Package:
0603
1206
Weight:
2.012816mg
16.187578mg
Voltage Rated:
75V
200V
Operating Temperature:
-55°C~125°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TNPW
TNPW e3
Published:
2016
2012
Size / Dimension:
0.063Lx0.033W 1.60mmx0.85mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
3.92kOhms
10kOhms
Max Operating Temperature:
125°C
125°C
Min Operating Temperature:
-55°C
-55°C
Composition:
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.25W 1/4W
Power Rating:
100mW
250mW
Max Power Dissipation:
100mW
250mW
Case Code (Metric):
1608
3216
Case Code (Imperial):
0603
1206
Features:
Military
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height:
558.8μm
660.4μm
Height Seated (Max):
0.022 0.55mm
0.026 0.65mm
Length:
1.6002mm
3.2mm
Width:
800μm
1.6002mm
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Number of Pins:
-
2
Voltage - Rated DC:
-
200V
Depth:
-
1.6mm
Military Standard:
-
Not
Lead Free:
-
Lead Free
Ratings:
-
AEC-Q200
TNPW06033K92BETA

TNPW06033K92BETA

(In Stock: 37)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.357859

    $0.36

  • 10

    $0.337603

    $3.38

  • 100

    $0.318493

    $31.85

  • 500

    $0.300465

    $150.23

  • 1000

    $0.283458

    $283.46

Minimum: 1 Multiples: 1

Unit Price: $0.357859

Ext Price: $0.36

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity