TNPW06039K53DEEA alternative parts: TNPW06033K30DEEA
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Thin Film 0603 9.53K Ohm 0.5% 1/10W 25ppm/C Molded SMD SMD Paper T/R | Res Thin Film 0603 3.3K Ohm 0.5% 1/10W 25ppm/C Molded SMD SMD Paper T/R |
Factory Lead Time: | 13 Weeks | 13 Weeks |
Contact Plating: | Tin | Tin |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Supplier Device Package: | 0603 | 0603 |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | TNPW e3 | TNPW e3 |
Size / Dimension: | 0.061Lx0.033W 1.55mmx0.85mm | 0.061Lx0.033W 1.55mmx0.85mm |
Tolerance: | ±0.5% | ±0.5% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 9.53kOhms | 3.3kOhms |
Max Operating Temperature: | 125°C | 125°C |
Min Operating Temperature: | -55°C | -55°C |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Power Rating: | 100mW | 100mW |
Features: | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |
Published: | - | 2016 |

TNPW06039K53DEEA
(In Stock: 18)
Vishay DaleQty
Unit Price
Ext Price
1
$0.151309
$0.15
500
$0.111257
$55.63
1000
$0.092714
$92.71
2000
$0.085059
$170.12
5000
$0.079494
$397.47
10000
$0.073948
$739.48
15000
$0.071516
$1,072.74
50000
$0.070321
$3,516.05
Minimum: 1 Multiples: 1
Unit Price: $0.151309
Ext Price: $0.15
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity