TNPW08055K69BEEA alternative parts: TNPW0603100RDEEA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thin Film Resistors - SMD 5.69Kohms .1% 25ppm
Thin Film Resistors - SMD 100ohms .5% 25ppm
Factory Lead Time:
13 Weeks
13 Weeks
Contact Plating:
Tin
Tin
Package / Case:
0805 (2012 Metric)
0603 (1608 Metric)
Supplier Device Package:
0805
0603
Voltage Rated:
150V
75V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TNPW e3
TNPW e3
Published:
2011
-
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.061Lx0.033W 1.55mmx0.85mm
Tolerance:
±0.1%
±0.5%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
5.69kOhms
100Ohms
Max Operating Temperature:
155°C
125°C
Min Operating Temperature:
-55°C
-55°C
Composition:
Thin Film
Thin Film
Power (Watts):
0.125W 1/8W
0.1W 1/10W
Power Rating:
100mW
100mW
Voltage - Rated DC:
75V
-
Max Power Dissipation:
125mW
-
Case Code (Metric):
2012
1608
Case Code (Imperial):
0805
0603
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height:
558.8μm
450μm
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
Length:
2.0066mm
1.6mm
Width:
1.25mm
800μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Weight:
-
2.012816mg
Radiation Hardening:
-
No
TNPW08055K69BEEA

TNPW08055K69BEEA

(In Stock: 27)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.241791

    $0.24

  • 10

    $0.228105

    $2.28

  • 100

    $0.215193

    $21.52

  • 500

    $0.203012

    $101.51

  • 1000

    $0.191521

    $191.52

Minimum: 1 Multiples: 1

Unit Price: $0.241791

Ext Price: $0.24

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity