TNPW0805680RDETA alternative parts: TNPW080515R0DETA, TNPW0805167KDETA
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Res Thin Film 0805 680 Ohm 0.5% 1/8W 25ppm/C Molded SMD SMD Paper T/R | Res Thin Film 0805 15 Ohm 0.5% 1/8W 25ppm/C Molded SMD SMD Paper T/R | Res Thin Film 0805 167K Ohm 0.5% 1/8W 25ppm/C Molded SMD SMD Paper T/R |
Factory Lead Time: | 13 Weeks | 13 Weeks | 13 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin | Lead, Tin |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Supplier Device Package: | 0805 | 0805 | 0805 |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | TNPW | TNPW | TNPW |
Published: | 2016 | - | - |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±0.5% | ±0.5% | ±0.5% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C | ±25ppm/°C |
Resistance: | 680Ohms | 15Ohms | 167kOhms |
Max Operating Temperature: | 125°C | 125°C | 125°C |
Min Operating Temperature: | -55°C | -55°C | -55°C |
Composition: | Thin Film | Thin Film | Thin Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Power Rating: | 125mW | 125mW | 125mW |
Features: | Military | Military | Military |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm | 0.022 0.55mm |
Radiation Hardening: | No | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |

TNPW0805680RDETA
(In Stock: 5)
Vishay DaleQty
Unit Price
Ext Price
1
$0.207878
$0.21
10
$0.196112
$1.96
100
$0.185011
$18.50
500
$0.174539
$87.27
1000
$0.164659
$164.66
Minimum: 1 Multiples: 1
Unit Price: $0.207878
Ext Price: $0.21
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity