TNPW1206221KBEEN alternative parts: TNPW12066K73BEEN, ERA-8AEB5232V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 221K OHM 0.1% 1/4W 1206
Res Thin Film 1206 6.73K Ohm 0.1% 1/4W ±25ppm/C Molded SMD Paper T/R
PANASONIC ERA8AEB5232V RESISTOR
Factory Lead Time:
14 Weeks
14 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Tin
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Supplier Device Package:
1206
1206
-
Weight:
16.187578mg
-
-
Voltage Rated:
200V
-
150V
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Cut Tape (CT)
Series:
TNPW e3
TNPW e3
ERA-8A
Published:
2016
2016
-
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±0.1%
±0.1%
±0.1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
-
-
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
±25ppm/°C
Resistance:
221kOhms
6.73kOhms
52.3kOhm
Max Operating Temperature:
125°C
125°C
-
Min Operating Temperature:
-55°C
-55°C
-
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
250mW
250mW
Voltage - Rated DC:
100V
-
150V
Max Power Dissipation:
250mW
-
250mW
Case Code (Metric):
3216
-
3216
Case Code (Imperial):
1206
-
1206
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200
Height:
660.4μm
-
711.2μm
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
0.028 0.70mm
Length:
3.2004mm
-
-
Width:
1.6002mm
-
-
Radiation Hardening:
No
-
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Mount:
-
-
Surface Mount
Terminal Shape:
-
-
WRAPAROUND
JESD-609 Code:
-
-
e3
Pbfree Code:
-
-
yes
Additional Feature:
-
-
STANDARD: IEC60115-8
Packing Method:
-
-
TR, PUNCHED, 7 INCH
Construction:
-
-
Chip
Resistor Type:
-
-
FIXED RESISTOR
REACH SVHC:
-
-
No SVHC
Lead Free:
-
-
Lead Free
TNPW1206221KBEEN

TNPW1206221KBEEN

(In Stock: 1726)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.561952

    $0.56

  • 10

    $0.530143

    $5.30

  • 100

    $0.500135

    $50.01

  • 500

    $0.471826

    $235.91

  • 1000

    $0.445119

    $445.12

Minimum: 1 Multiples: 1

Unit Price: $0.561952

Ext Price: $0.56

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity