TNPW120642R2BETA alternative parts: TNPW0603100RDEEA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 42.2 OHM 0.1% 1/4W 1206
Thin Film Resistors - SMD 100ohms .5% 25ppm
Factory Lead Time:
15 Weeks
13 Weeks
Package / Case:
1206 (3216 Metric)
0603 (1608 Metric)
Supplier Device Package:
1206
0603
Operating Temperature:
-55°C~125°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TNPW
TNPW e3
Published:
2013
-
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.061Lx0.033W 1.55mmx0.85mm
Tolerance:
±0.1%
±0.5%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
42.2Ohms
100Ohms
Max Operating Temperature:
125°C
125°C
Min Operating Temperature:
-55°C
-55°C
Composition:
Thin Film
Thin Film
Power (Watts):
0.25W 1/4W
0.1W 1/10W
Power Rating:
250mW
100mW
Max Power Dissipation:
250mW
-
Features:
Military
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height:
660.4μm
450μm
Height Seated (Max):
0.026 0.65mm
0.022 0.55mm
Length:
3.2004mm
1.6mm
Width:
1.6002mm
800μm
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Weight:
-
2.012816mg
Voltage Rated:
-
75V
Termination:
-
SMD/SMT
Case Code (Metric):
-
1608
Case Code (Imperial):
-
0603
Radiation Hardening:
-
No
Ratings:
-
AEC-Q200
TNPW120642R2BETA

TNPW120642R2BETA

(In Stock: 17)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.460463

    $0.46

  • 10

    $0.434399

    $4.34

  • 100

    $0.409811

    $40.98

  • 500

    $0.386614

    $193.31

  • 1000

    $0.364730

    $364.73

Minimum: 1 Multiples: 1

Unit Price: $0.460463

Ext Price: $0.46

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity