TNPW120668R1FHTA alternative parts: TNPW040244K2BEED
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Thin Film 1206 68.1 Ohm 1% 1/4W 50ppm/C Molded SMD SMD Paper T/R | Res Thin Film 0402 44.2K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R |
Factory Lead Time: | 14 Weeks | 13 Weeks |
Contact Plating: | Lead, Tin | Tin |
Package / Case: | 1206 (3216 Metric) | 0402 (1005 Metric) |
Supplier Device Package: | 1206 | 0402 |
Operating Temperature: | -55°C~125°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | TNPW | TNPW e3 |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±1% | ±0.1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±25ppm/°C |
Resistance: | 68.1Ohms | 44.2kOhms |
Max Operating Temperature: | 125°C | 125°C |
Min Operating Temperature: | -55°C | -55°C |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.25W 1/4W | 0.063W 1/16W |
Power Rating: | 250mW | 63mW |
Features: | Military | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.026 0.65mm | 0.016 0.40mm |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Weight: | - | 652.039032μg |
Voltage Rated: | - | 50V |
Published: | - | 2011 |
Termination: | - | SMD/SMT |
Depth: | - | 500μm |
Military Standard: | - | Not |
Case Code (Metric): | - | 1005 |
Case Code (Imperial): | - | 0402 |
Height: | - | 350μm |
Length: | - | 1mm |
Width: | - | 500μm |
Lead Free: | - | Lead Free |
Ratings: | - | AEC-Q200 |

TNPW120668R1FHTA
(In Stock: 608940)
Vishay DaleQty
Unit Price
Ext Price
1
$0.004170
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.004170
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity