TNPW121047R0FHEA alternative parts: RMCF1210FT12K4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Thin Film 1210 47 Ohm 1% 1/3W 50ppm/C Molded SMD SMD Paper T/R
Res Thick Film 1210 12.4K Ohm 1% 1/3W 100ppm/C Molded SMD SMD Plastic T/R
Factory Lead Time:
12 Weeks
20 Weeks
Contact Plating:
Tin
Tin
Package / Case:
1210 (3225 Metric)
1210 (3225 Metric)
Supplier Device Package:
1210
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TNPW e3
RMCF
Size / Dimension:
0.126Lx0.096W 3.20mmx2.45mm
0.126Lx0.098W 3.20mmx2.50mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±50ppm/°C
±100ppm/°C
Resistance:
47Ohms
12.4kOhm
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Composition:
Thin Film
Thick Film
Power (Watts):
0.333W 1/3W
0.333W 1/3W
Power Rating:
330mW
330mW
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200
Height Seated (Max):
0.030 0.75mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Mount:
-
Surface Mount
Terminal Shape:
-
WRAPAROUND
Published:
-
2012
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Packing Method:
-
TR, PAPER, 7 INCH
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
Rated Power Dissipation (P):
-
0.33W
Radiation Hardening:
-
No
TNPW121047R0FHEA

TNPW121047R0FHEA

(In Stock: 15)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.383149

    $0.38

  • 10

    $0.361461

    $3.61

  • 100

    $0.341001

    $34.10

  • 500

    $0.321699

    $160.85

  • 1000

    $0.303490

    $303.49

Minimum: 1 Multiples: 1

Unit Price: $0.383149

Ext Price: $0.38

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity