TPCL475K010R5000 alternative parts: TACL475M010RTA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CAP TANT 4.7UF 10% 10V 0603 | CAP TANT 4.7UF 20% 10V 0603 |
Factory Lead Time: | 23 Weeks | 23 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Lifetime @ Temp.: | 2000 Hrs @ 85°C | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | TACmicrochip®, TPC | TACmicrochip®, TAC |
Published: | 2012 | 2011 |
Size / Dimension: | 0.063Lx0.033W 1.60mmx0.85mm | 0.063Lx0.033W 1.60mmx0.85mm |
Tolerance: | ±10% | ±20% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Type: | Molded | Molded |
Terminal Finish: | Matte Tin (Sn) | - |
HTS Code: | 8532.21.00.50 | - |
Capacitance: | 4.7μF | 4.7μF |
Voltage - Rated DC: | 10V | 10V |
Depth: | 850μm | 850μm |
Case Code (Metric): | 1608 | 1608 |
Case Code (Imperial): | 0603 | 0603 |
ESR (Equivalent Series Resistance): | 5Ohm @ 100kHz | 6Ohm |
Polarity: | Polar | Polar |
Dissipation Factor: | 10 % | 10 % |
Manufacturer Size Code: | L | L |
Features: | General Purpose | General Purpose |
Height: | 1mm | 1mm |
Height Seated (Max): | 0.039 1.00mm | 0.039 1.00mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Pins: | - | 2 |
Dielectric Material: | - | Tantalum |
Leakage Current: | - | 500nA |
Tan Delta: | - | 0.1 |
Length: | - | 1.6mm |
Width: | - | 0.85mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

TPCL475K010R5000
(In Stock: 2463)
NAQty
Unit Price
Ext Price
1
$2.167364
$2.17
10
$2.044683
$20.45
100
$1.928946
$192.89
500
$1.819761
$909.88
1000
$1.716755
$1,716.76
Minimum: 1 Multiples: 1
Unit Price: $2.167364
Ext Price: $2.17
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools