TPS3707-50DGNR alternative parts: TPS3705-50DGNR, TPS3705-50DGN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC 4.55V PROCESSOR MON 8-MSOP
IC 4.55V PROCESSOR MON 8-MSOP
Processor supervisory circuit with power fail and integrated watchdog timer 8-HVSSOP -40 to 85
Factory Lead Time:
6 Weeks
6 Weeks
6 Weeks
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 1 week ago)
Surface Mount:
YES
YES
YES
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Number of Pins:
8
8
8
Number of Elements:
2
2
2
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Tube
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
-40°C~85°C TA
JESD-609 Code:
e4
e4
e4
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
8
ECCN Code:
EAR99
EAR99
EAR99
Type:
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Additional Feature:
RESET THRESHOLD VOLTAGE IS 4.55V; POWER ON RESET GENERATOR; MANUAL RESET INPUT
RESET THRESHOLD VOLTAGE IS 4.55V; POWER ON RESET GENERATOR; MANUAL RESET INPUT
RESET THRESHOLD VOLTAGE IS 4.55V; POWER ON RESET GENERATOR; MANUAL RESET INPUT
Max Power Dissipation:
2.14W
2.14W
2.14W
Terminal Position:
DUAL
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
260
Number of Functions:
1
1
1
Supply Voltage:
5V
5V
5V
Terminal Pitch:
0.65mm
0.65mm
0.65mm
Base Part Number:
TPS3707
TPS3705
TPS3705
Output:
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Pin Count:
8
8
8
Number of Channels:
1
1
1
Max Supply Voltage:
6V
6V
6V
Min Supply Voltage:
2V
2V
2V
Operating Supply Current:
20μA
30μA
30μA
Nominal Supply Current:
50μA
50μA
50μA
Power Dissipation:
2.14W
2.14W
2.14W
Max Supply Current:
50μA
50μA
50μA
Adjustable Threshold:
NO
NO
NO
Quiescent Current:
20μA
30μA
30μA
Reset:
Active High/Active Low
Active Low
Active Low
Number of Voltages Monitored:
1
1
1
Reset Timeout:
140ms Minimum
140ms Minimum
140ms Minimum
Threshold Voltage:
+4.55V
+4.55V
+4.55V
Undervoltage Threshold:
4.55V
4.55V
4.55V
Overvoltage Threshold:
4.65V
4.65V
4.65V
Width:
3mm
3mm
3mm
Length:
3mm
3mm
3mm
Height:
1.1mm
1.1mm
1.1mm
Thickness:
1.02mm
1.02mm
1.02mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
No
No
Lead Free:
Lead Free
Lead Free
Lead Free
Watchdog Timers:
-
Yes
Yes
TPS3707-50DGNR

TPS3707-50DGNR

(In Stock: 7500)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $5.740485

    $5.74

  • 10

    $5.415552

    $54.16

  • 100

    $5.109011

    $510.90

  • 500

    $4.819822

    $2,409.91

  • 1000

    $4.547002

    $4,547.00

Minimum: 1 Multiples: 1

Unit Price: $5.740485

Ext Price: $5.74

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity