TPS3707-50DGNR alternative parts: TPS3707-33DGNR, TPS3705-50DGNR
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | IC 4.55V PROCESSOR MON 8-MSOP | IC 2.93V PROCESSOR MON 8-MSOP | IC 4.55V PROCESSOR MON 8-MSOP |
Factory Lead Time: | 6 Weeks | 6 Weeks | 6 Weeks |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 1 day ago) |
Surface Mount: | YES | YES | YES |
Package / Case: | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Number of Pins: | 8 | 8 | 8 |
Number of Elements: | 2 | 2 | 2 |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Cut Tape (CT) |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA | -40°C~85°C TA |
JESD-609 Code: | e4 | e4 | e4 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 | 8 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Type: | Simple Reset/Power-On Reset | Simple Reset/Power-On Reset | Simple Reset/Power-On Reset |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Additional Feature: | RESET THRESHOLD VOLTAGE IS 4.55V; POWER ON RESET GENERATOR; MANUAL RESET INPUT | - | RESET THRESHOLD VOLTAGE IS 4.55V; POWER ON RESET GENERATOR; MANUAL RESET INPUT |
Max Power Dissipation: | 2.14W | 2.14W | 2.14W |
Terminal Position: | DUAL | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 | 260 |
Number of Functions: | 1 | 1 | 1 |
Supply Voltage: | 5V | 3.3V | 5V |
Terminal Pitch: | 0.65mm | 0.65mm | 0.65mm |
Base Part Number: | TPS3707 | TPS3707 | TPS3705 |
Output: | Push-Pull, Totem Pole | Push-Pull, Totem Pole | Push-Pull, Totem Pole |
Pin Count: | 8 | 8 | 8 |
Number of Channels: | 1 | 1 | 1 |
Max Supply Voltage: | 6V | 6V | 6V |
Min Supply Voltage: | 2V | 2V | 2V |
Operating Supply Current: | 20μA | 20μA | 30μA |
Nominal Supply Current: | 50μA | 50μA | 50μA |
Power Dissipation: | 2.14W | 2.14W | 2.14W |
Max Supply Current: | 50μA | 50μA | 50μA |
Adjustable Threshold: | NO | NO | NO |
Quiescent Current: | 20μA | 20μA | 30μA |
Reset: | Active High/Active Low | Active High/Active Low | Active Low |
Number of Voltages Monitored: | 1 | 1 | 1 |
Reset Timeout: | 140ms Minimum | 140ms Minimum | 140ms Minimum |
Threshold Voltage: | +4.55V | +2.93V | +4.55V |
Undervoltage Threshold: | 4.55V | 2.93V | 4.55V |
Overvoltage Threshold: | 4.65V | 3V | 4.65V |
Width: | 3mm | 3mm | 3mm |
Length: | 3mm | 3mm | 3mm |
Height: | 1.1mm | 1.1mm | 1.1mm |
Thickness: | 1.02mm | 1.02mm | 1.02mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | No | No |
Lead Free: | Lead Free | Lead Free | Lead Free |
Watchdog Timers: | - | - | Yes |

TPS3707-50DGNR
(In Stock: 7500)
Texas InstrumentsQty
Unit Price
Ext Price
1
$5.740485
$5.74
10
$5.415552
$54.16
100
$5.109011
$510.90
500
$4.819822
$2,409.91
1000
$4.547002
$4,547.00
Minimum: 1 Multiples: 1
Unit Price: $5.740485
Ext Price: $5.74
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity