TPS51100DGQRG4 alternative parts: LP3981IMM-3.3/NOPB, LP3982IMM-1.8/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG 3A SINK/SOURCE DDR 10MSOP
IC REG LINEAR 3.3V 300MA 8VSSOP
LDO Regulator Pos 1.8V 0.3A 8-Pin VSSOP T/R
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
12 Weeks
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Tin
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Surface Mount:
YES
-
-
Number of Pins:
10
8
8
Operating Temperature:
-40°C~85°C
-40°C~125°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
10
8
8
ECCN Code:
EAR99
EAR99
EAR99
Applications:
Converter, DDR
-
-
Max Power Dissipation:
1.73W
476mW
-
Terminal Position:
DUAL
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
260
Number of Functions:
1
1
1
Supply Voltage:
5V
-
-
Terminal Pitch:
0.5mm
0.65mm
0.65mm
Base Part Number:
TPS51100
LP3981
LP3982
Pin Count:
10
8
8
Number of Outputs:
1
1
1
Output Type:
Adjustable
Fixed
Fixed
Max Output Current:
3A
300mA
300mA
Polarity:
Negative, Positive
-
-
Supply Voltage-Min (Vsup):
4.75V
-
-
Output Current:
3A
-
-
Quiescent Current:
500μA
210μA
90μA
Voltage - Output:
1.2V~3.6V
-
-
Min Input Voltage:
4.7V
2.7V
2.5V
Max Input Voltage:
5.25V
-
-
Reference Voltage:
1.8V
-
-
Differential Output:
NO
-
-
Interface IC Type:
BUS TERMINATOR SUPPORT CIRCUIT
-
-
Input Bias Current:
500μA
-
-
Height:
1.1mm
1.07mm
1.07mm
Length:
3mm
3mm
3mm
Width:
3mm
3mm
3mm
Thickness:
1.02mm
970μm
970μm
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Mount:
-
Surface Mount
Surface Mount
Termination:
-
SMD/SMT
SMD/SMT
Terminal Finish:
-
Matte Tin (Sn)
-
Packing Method:
-
TR
TR
Output Voltage:
-
3.3V
1.8V
Max Supply Voltage:
-
6V
6V
Min Supply Voltage:
-
2.5V
2.5V
Output Configuration:
-
Positive
Positive
Power Dissipation:
-
476mW
-
Control Features:
-
Enable
Enable
Accuracy:
-
2 %
2 %
Max Output Voltage:
-
3.3V
-
Output Voltage 1:
-
3.3V
1.8V
Number of Regulators:
-
1
1
Protection Features:
-
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Reverse Polarity
Current - Quiescent (Iq):
-
120μA
270μA
Voltage Dropout (Max):
-
0.2V @ 300mA
0.22V @ 200mA
PSRR:
-
50dB ~ 55dB (1kHz ~ 10kHz)
-
Dropout Voltage:
-
200mV
120mV
Dropout Voltage1-Nom:
-
0.132V
0.12V
Voltage Tolerance-Max:
-
3%
3%
Nominal Output Voltage:
-
3.3V
1.8V
Output Voltage Accuracy:
-
2 %
2 %
REACH SVHC:
-
No SVHC
No SVHC
Current Rating:
-
-
300A
Voltage - Input (Max):
-
-
6V
TPS51100DGQRG4

TPS51100DGQRG4

(In Stock: 10)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $0.877612

    $0.88

  • 10

    $0.827936

    $8.28

  • 100

    $0.781072

    $78.11

  • 500

    $0.736860

    $368.43

  • 1000

    $0.695151

    $695.15

Minimum: 1 Multiples: 1

Unit Price: $0.877612

Ext Price: $0.88

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity