TPS73216MDBVREP alternative parts: TPS73215MDBVREP
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC REG LINEAR 1.6V 250MA SOT23-5 | IC REG LINEAR 1.5V 250MA SOT23-5 |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | SC-74A, SOT-753 |
Surface Mount: | YES | YES |
Number of Pins: | 5 | 5 |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 5 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Packing Method: | TR | TR |
Max Power Dissipation: | 638mW | 638mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | TPS73216 | TPS73215 |
Pin Count: | 5 | 5 |
Current - Supply (Max): | 950μA | 950μA |
Number of Outputs: | 1 | 1 |
Qualification Status: | Not Qualified | - |
Voltage - Input (Max): | 5.5V | 5.5V |
Output Voltage: | 1.6V | 1.5V |
Output Type: | Fixed | Fixed |
Max Output Current: | 250mA | 250mA |
Output Configuration: | Positive | Positive |
Quiescent Current: | 400μA | 400μA |
Control Features: | Enable | Enable |
Accuracy: | 2 % | 2 % |
Max Output Voltage: | 1.6V | 1.5V |
Output Voltage 1: | 1.6V | 1.5V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 1.7V | 1.7V |
Protection Features: | Over Current, Over Temperature, Short Circuit, Reverse Polarity | Over Current, Over Temperature, Short Circuit, Reverse Polarity |
Current - Quiescent (Iq): | 550μA | 550μA |
Voltage Dropout (Max): | 0.15V @ 250mA | 0.15V @ 250mA |
PSRR: | 58dB ~ 37dB (100Hz ~ 10kHz) | 58dB ~ 37dB (100Hz ~ 10kHz) |
Reference Voltage: | 1.2V | 1.2V |
Dropout Voltage: | 40mV | 40mV |
Dropout Voltage1-Nom: | 0.04V | 0.04V |
Min Output Voltage: | 1.6V | 1.5V |
Voltage Tolerance-Max: | 1% | 1% |
Min Current Limit: | 250mA | 250mA |
Height: | 1.45mm | 1.45mm |
Length: | 2.9mm | 2.9mm |
Width: | 1.6mm | 1.6mm |
Thickness: | 1.2mm | 1.2mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Power Dissipation: | - | 638mW |
Output Voltage Accuracy: | - | 0.5 % |
Radiation Hardening: | - | No |

TPS73216MDBVREP
(In Stock: 24525)
Texas InstrumentsQty
Unit Price
Ext Price
1
$5.425665
$5.43
10
$5.118552
$51.19
100
$4.828823
$482.88
500
$4.555493
$2,277.75
1000
$4.297635
$4,297.64
Minimum: 1 Multiples: 1
Unit Price: $5.425665
Ext Price: $5.43
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity