TPS77533PWPR alternative parts: TPS77601PWPR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LIN 3.3V 500MA 20HTSSOP
IC REG LINEAR POS ADJ 20HTSSOP
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-PowerTSSOP (0.173, 4.40mm Width)
20-PowerTSSOP (0.173, 4.40mm Width)
Number of Pins:
20
20
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
20
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Packing Method:
TR
TR
Max Power Dissipation:
7.2W
7.2W
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
TPS77533
TPS77601
Pin Count:
20
20
Number of Outputs:
1
1
Qualification Status:
Not Qualified
-
Voltage - Input (Max):
10V
10V
Output Voltage:
3.3V
5.5V
Output Type:
Fixed
Adjustable
Max Output Current:
500mA
500mA
Output Configuration:
Positive
Positive
Power Dissipation:
7.2W
7.2W
Quiescent Current:
80μA
80μA
Control Features:
Enable, Reset
Enable, Power Good
Accuracy:
2 %
2 %
Output Voltage 1:
3.3V
-
Number of Regulators:
1
1
Min Input Voltage:
2.7V
2.7V
Protection Features:
Over Current, Over Temperature, Reverse Polarity
Over Current, Over Temperature, Reverse Polarity
Current - Quiescent (Iq):
125μA
125μA
Voltage Dropout (Max):
0.29V @ 500mA
-
PSRR:
60dB (100Hz)
60dB (100Hz)
Dropout Voltage:
169mV
169mV
Dropout Voltage1-Nom:
0.169V
0.169V
Voltage Tolerance-Max:
2%
-
Min Current Limit:
1.2A
1.2A
Input Bias Current:
85μA
85μA
Output Voltage Accuracy:
2 %
2 %
Height:
1.2mm
1.2mm
Length:
6.5mm
6.5mm
Width:
4.4mm
4.4mm
Thickness:
1mm
1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Surface Mount:
-
YES
Max Output Voltage:
-
5.5V
Reference Voltage:
-
1.1834V
Min Output Voltage:
-
1.2V
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
TPS77533PWPR

TPS77533PWPR

(In Stock: 2086)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $1.976968

    $1.98

  • 10

    $1.865064

    $18.65

  • 100

    $1.759494

    $175.95

  • 500

    $1.659900

    $829.95

  • 1000

    $1.565944

    $1,565.94

Minimum: 1 Multiples: 1

Unit Price: $1.976968

Ext Price: $1.98

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity