TS184F33CET alternative parts: ABLS2-18.432MHZ-D4Y-T, 7A-18.432MAAJ-T
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Crystal 18.432MHz 20pF 30ppm 2-Pin HC-49/US SM T/R | CRYSTAL 18.4320MHZ 18PF SMD | CRYSTAL 18.4320MHZ 18PF SMD |
Factory Lead Time: | 12 Weeks | 11 Weeks | 17 Weeks |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | HC-49/US | HC-49/US | 2-SMD, No Lead |
Surface Mount: | YES | - | - |
Operating Temperature: | -20°C~70°C | -40°C~85°C | -20°C~70°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | ATSSMTS | ABLS2 | 7A |
Published: | 2012 | - | - |
Size / Dimension: | 0.437Lx0.190W 11.10mmx4.83mm | 0.449Lx0.185W 11.40mmx4.70mm | 0.197Lx0.126W 5.00mmx3.20mm |
JESD-609 Code: | e1 | - | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Type: | MHz Crystal | MHz Crystal | MHz Crystal |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | - | - |
Additional Feature: | AT-CUT; TAPE AND REEL | - | - |
HTS Code: | 8541.60.00.50 | - | - |
Frequency: | 18.432MHz | 18.432MHz | 18.432MHz |
Frequency Stability: | ±30ppm | ±30ppm | ±30ppm |
Physical Dimension: | L11.1XB4.83XH4.3 (mm)/L0.437XB0.19XH0.169 (inch) | - | - |
Operating Frequency: | 18.432MHz | - | - |
ESR (Equivalent Series Resistance): | 40Ohm | 40Ohms | 50Ohm |
Load Capacitance: | 20pF | 18pF | 18pF |
Operating Mode: | Fundamental | Fundamental | Fundamental |
Drive Level: | 100 µW | - | - |
Height Seated (Max): | 0.169 4.30mm | 0.130 3.30mm | 0.053 1.35mm |
RoHS Status: | RoHS Compliant | RoHS Compliant | RoHS Compliant |
Mount: | - | Surface Mount | Surface Mount |
Number of Pins: | - | 2 | 2 |
Usage Level: | - | Industrial grade | - |
Tolerance: | - | 0.003% | 0.003% |
Termination: | - | SMD/SMT | SMD/SMT |
Max Operating Temperature: | - | 85°C | - |
Min Operating Temperature: | - | -40°C | - |
Depth: | - | 4.7mm | 3.2mm |
Frequency Tolerance: | - | ±30ppm | - |
Series Resistance: | - | 40Ohm | - |
Height: | - | 3.302mm | 1.3462mm |
Length: | - | 11.4mm | - |
Width: | - | 4.7mm | - |
REACH SVHC: | - | Unknown | No SVHC |
Lead Free: | - | Lead Free | Lead Free |

TS184F33CET
(In Stock: 41)
CTS-Frequency ControlsQty
Unit Price
Ext Price
1
$0.398140
$0.40
10
$0.375604
$3.76
100
$0.354343
$35.43
500
$0.334286
$167.14
1000
$0.315364
$315.36
Minimum: 1 Multiples: 1
Unit Price: $0.398140
Ext Price: $0.40
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity