TS184F33CET alternative parts: ABLS3-18.432MHZ-D4Y-T, ABM3-18.432MHZ-B4Y-T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Crystal 18.432MHz 20pF 30ppm 2-Pin HC-49/US SM T/R
CRYSTAL 18.4320MHZ 18PF SMD
CRYSTAL 18.4320MHZ 18PF SMD
Factory Lead Time:
12 Weeks
11 Weeks
-
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
HC-49/US
HC-49/US
2-SMD, No Lead
Surface Mount:
YES
-
-
Operating Temperature:
-20°C~70°C
-40°C~85°C
-20°C~70°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
ATSSMTS
ABLS3
ABM3
Published:
2012
-
-
Size / Dimension:
0.437Lx0.190W 11.10mmx4.83mm
0.449Lx0.185W 11.40mmx4.70mm
0.197Lx0.126W 5.00mmx3.20mm
JESD-609 Code:
e1
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Not Applicable
Type:
MHz Crystal
MHz Crystal
MHz Crystal
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
-
-
Additional Feature:
AT-CUT; TAPE AND REEL
-
-
HTS Code:
8541.60.00.50
-
-
Frequency:
18.432MHz
18.432MHz
18.432MHz
Frequency Stability:
±30ppm
±30ppm
±30ppm
Physical Dimension:
L11.1XB4.83XH4.3 (mm)/L0.437XB0.19XH0.169 (inch)
-
-
Operating Frequency:
18.432MHz
-
-
ESR (Equivalent Series Resistance):
40Ohm
40Ohms
40Ohms
Load Capacitance:
20pF
18pF
18pF
Operating Mode:
Fundamental
Fundamental
Fundamental
Drive Level:
100 µW
-
-
Height Seated (Max):
0.169 4.30mm
0.098 2.50mm
0.051 1.30mm
RoHS Status:
RoHS Compliant
RoHS Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Surface Mount
Number of Pins:
-
2
-
Tolerance:
-
0.003%
-
Termination:
-
SMD/SMT
-
Max Operating Temperature:
-
85°C
70°C
Min Operating Temperature:
-
-40°C
-20°C
Frequency Tolerance:
-
±30ppm
±30ppm
Height:
-
2.4892mm
1.2954mm
Length:
-
11.4046mm
5.0038mm
Width:
-
4.7mm
3.2004mm
REACH SVHC:
-
Unknown
-
TS184F33CET

TS184F33CET

(In Stock: 41)

CTS-Frequency Controls

Qty

Unit Price

Ext Price

  • 1

    $0.398140

    $0.40

  • 10

    $0.375604

    $3.76

  • 100

    $0.354343

    $35.43

  • 500

    $0.334286

    $167.14

  • 1000

    $0.315364

    $315.36

Minimum: 1 Multiples: 1

Unit Price: $0.398140

Ext Price: $0.40

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity