TSM-103-04-SM-DV alternative parts: TLW-103-05-G-D, HTSW-103-07-G-D
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST SMD Automotive Tube | SAMTEC TLW-103-05-G-D Board-To-Board Connector | SAMTEC - HTSW-103-07-G-D - Board-to-Board-Steckverbinder |
Factory Lead Time: | 3 Weeks | 1 Weeks | 3 Weeks |
Mounting Type: | Surface Mount | Through Hole | Through Hole |
Contact Shape: | Square | Square | Square |
Housing Material: | Polymer | Polymer | Polymer |
Mounting Option 1: | LOCKING | - | - |
Contact Finish Mating: | Gold | Gold | Gold |
Contact Length-Mating: | 0.120 3.05mm | 0.105 2.67mm | 0.230 5.84mm |
Contact Materials: | Phosphor Bronze | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Bulk | Bulk |
Series: | TSM | Flex Stack, TLW | HTSW |
JESD-609 Code: | e3 | e4 | e4 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Termination: | Solder | Solder | Solder |
Connector Type: | Header | Header | Header |
Number of Positions: | 6 | 6 | 6 |
Number of Rows: | 2 | 2 | 2 |
Gender: | Male | Male | Male |
Fastening Type: | Push-Pull | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO | NO |
DIN Conformance: | NO | NO | NO |
IEC Conformance: | NO | NO | NO |
Filter Feature: | NO | NO | NO |
Contact Type: | Male Pin | Male Pin | Male Pin |
Mixed Contacts: | NO | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE | GENERAL PURPOSE |
Total Number of Contacts: | 6 | - | - |
Orientation: | Straight | Straight | Straight |
Depth: | 5.08mm | 5.03mm | 5.02mm |
Insulation Height: | 0.100 2.54mm | 0.060 1.52mm | 0.100 2.54mm |
Style: | Board to Board or Cable | Board to Board or Cable | Board to Board or Cable |
Number of Positions Loaded: | All | All | All |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm | 0.100 2.54mm |
Insulation Color: | Black | - | - |
Number of Conductors: | ONE | ONE | ONE |
Reference Standard: | UL | - | - |
Reliability: | COMMERCIAL | COMMERCIAL | COMMERCIAL |
Row Spacing - Mating: | 0.100 (2.54mm) | 0.100 (2.54mm) | 0.100 (2.54mm) |
Shrouding: | Unshrouded | Unshrouded | Unshrouded |
Number Of PCB Rows: | 2 | 2 | 2 |
Contact Finish - Post: | Tin | - | - |
PCB Contact Pattern: | RECTANGULAR | RECTANGULAR | RECTANGULAR |
UL Flammability Code: | 94V-0 | - | - |
Mating Contact Pitch: | 0.1 inch | 0.1 inch | 0.1 inch |
Max Voltage Rating (AC): | 475V | - | 550V |
Max Current Rating: | 7A | - | 7A |
Length: | 7.62mm | 7.62mm | 7.62mm |
Plating Thickness: | 30μin | 10μin | - |
Contact Finish Thickness - Mating: | 30.0μin 0.76μm | 10.0μin 0.25μm | 10.0μin 0.25μm |
Material Flammability Rating: | UL94 V-0 | - | UL94 V-0 |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Through Hole | Through Hole |
Published: | - | 2006 | 2005 |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) | 1 (Unlimited) |
Additional Feature: | - | LOW PROFILE | E.L.P. |
Current Rating (Amps): | - | 5.2A per Contact | Varies by WireGAuge |
Current Rating: | - | 3A | - |
Contact Length - Post: | - | 0.170 4.32mm | 0.100 2.54mm |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE | MULTIPLE MATING PARTS AVAILABLE |
Body Breadth: | - | 0.198 inch | 0.198 inch |
Housing Color: | - | Black | Natural |
Overall Contact Length: | - | 0.335 8.51mm | 0.430 10.92mm |
Contact Finish Thickness - Post: | - | Flash | 3.00μin 0.076μm |
REACH SVHC: | - | No SVHC | No SVHC |
Lead Free: | - | Lead Free | - |
Lead Pitch: | - | - | 2.54mm |

TSM-103-04-SM-DV
(In Stock: 9)
Samtec Inc.Qty
Unit Price
Ext Price
1
$1.388437
$1.39
10
$1.309846
$13.10
100
$1.235704
$123.57
500
$1.165758
$582.88
1000
$1.099772
$1,099.77
Minimum: 1 Multiples: 1
Unit Price: $1.388437
Ext Price: $1.39
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity