TSS-115-04-G-D-RA alternative parts: TSS-113-04-G-D-RA-26

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SAMTEC TSS-115-04-G-D-RA Wire-To-Board Connector
Conn Shrouded Header HDR 26 POS 2.54mm Solder RA Thru-Hole Tube
Factory Lead Time:
3 Weeks
3 Weeks
Mounting Type:
Through Hole, Right Angle
Through Hole, Right Angle
Contact Shape:
Square
Square
Housing Material:
Polyester
-
Contact Finish Mating:
Gold
Gold
Contact Length-Mating:
0.250 6.35mm
0.250 6.35mm
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Polybutylene Terephthalate (PBT)
Polybutylene Terephthalate (PBT)
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tube
Tube
Series:
Flex Stack, TSS
Flex Stack, TSS
Published:
2015
-
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Termination:
Solder
Solder
Connector Type:
Header
Header
Number of Positions:
30
26
Number of Rows:
2
2
Gender:
Male
Male
Fastening Type:
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Contact Type:
Male Pin
Male Pin
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Orientation:
Right Angle
-
Depth:
12.64mm
-
Insulation Height:
0.365 9.27mm
0.365 9.27mm
Style:
Board to Board or Cable
Board to Board or Cable
Number of Positions Loaded:
All
25
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
Insulation Color:
Black
Black
Row Spacing - Mating:
0.100 (2.54mm)
0.100 (2.54mm)
Contact Length - Post:
0.130 3.30mm
0.130 3.30mm
Shrouding:
Shrouded - 4 Wall
Shrouded - 4 Wall
Mating Information:
MULTIPLE MATING PARTS AVAILABLE
-
UL Flammability Code:
94V-0
94V-0
Features:
Keying Slot
Keying Slot
Length:
41.91mm
-
Contact Finish Thickness - Mating:
10.0μin 0.25μm
10.0μin 0.25μm
Contact Finish Thickness - Post:
3.00μin 0.076μm
3.00μin 0.076μm
Material Flammability Rating:
UL94 V-0
UL94 V-0
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Through Hole
ECCN Code:
-
EAR99
Additional Feature:
-
POLARIZED, SHROUDED
HTS Code:
-
8536.69.40.40
TSS-115-04-G-D-RA

TSS-115-04-G-D-RA

(In Stock: 54)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $4.052466

    $4.05

  • 10

    $3.823081

    $38.23

  • 100

    $3.606680

    $360.67

  • 500

    $3.402529

    $1,701.26

  • 1000

    $3.209933

    $3,209.93

Minimum: 1 Multiples: 1

Unit Price: $4.052466

Ext Price: $4.05

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity