TSS-124-04-T-D-RA alternative parts: HMTSW-124-07-T-D-140

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Shrouded Header HDR 48 POS 2.54mm Solder RA Thru-Hole Tube
Conn Unshrouded Header HDR 48 POS 2.54mm Solder ST Thru-Hole
Factory Lead Time:
3 Weeks
3 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole, Right Angle
Through Hole
Contact Shape:
Square
Square
Contact Finish Mating:
Tin
Tin
Contact Length-Mating:
0.250 6.35mm
0.140 3.56mm
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Polybutylene Terephthalate (PBT)
Liquid Crystal Polymer (LCP)
Operating Temperature:
-55°C~105°C
-55°C~105°C
Packaging:
Tube
Bulk
Series:
Flex Stack, TSS
Flex Stack, HMTSW
Part Status:
Active
Active
Termination:
Solder
Solder
ECCN Code:
EAR99
-
Connector Type:
Header
Header
Number of Positions:
48
48
Number of Rows:
2
2
Gender:
Male
Male
HTS Code:
8536.69.40.40
-
Fastening Type:
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Contact Type:
Male Pin
Male Pin
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Insulation Height:
0.365 9.27mm
0.100 2.54mm
Style:
Board to Board or Cable
Board to Board or Cable
Number of Positions Loaded:
All
All
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
Insulation Color:
Black
Natural
Row Spacing - Mating:
0.100 (2.54mm)
0.100 (2.54mm)
Contact Length - Post:
0.130 3.30mm
0.190 4.83mm
Shrouding:
Shrouded - 4 Wall
Unshrouded
UL Flammability Code:
94V-0
-
Features:
Keying Slot
-
Material Flammability Rating:
UL94 V-0
UL94 V-0
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Published:
-
2012
JESD-609 Code:
-
e3
Moisture Sensitivity Level (MSL):
-
Not Applicable
Current Rating (Amps):
-
3A
Lead Pitch:
-
2.54mm
Overall Contact Length:
-
0.430 10.92mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
TSS-124-04-T-D-RA

TSS-124-04-T-D-RA

(In Stock: 7)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $3.929961

    $3.93

  • 10

    $3.707510

    $37.08

  • 100

    $3.497651

    $349.77

  • 500

    $3.299671

    $1,649.84

  • 1000

    $3.112897

    $3,112.90

Minimum: 1 Multiples: 1

Unit Price: $3.929961

Ext Price: $3.93

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity